STMicroelectronics, Inc. Evaluation and Demonstration Boards and Kits STEVAL-IHM021V2

Description
L6390, STD5N52U Motor Controller/Driver Power Management Evaluation Board
Request a Quote Datasheet
Description
L6390, STD5N52U Motor Controller/Driver Power Management Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 497-10543-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-10543-ND
Evaluation and Demonstration Boards and Kits 497-10543-ND
L6390, STD5N52U Motor Controller/Driver Power Management Evaluation Board

L6390, STD5N52U Motor Controller/Driver Power Management Evaluation Board

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - STEVAL-IHM021V2 - 764317-STEVAL-IHM021V2 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation and Demonstration Boards and Kits - STEVAL-IHM021V2
764317-STEVAL-IHM021V2
Evaluation and Demonstration Boards and Kits - STEVAL-IHM021V2 764317-STEVAL-IHM021V2
Manufacturer: STMicroelectronics Win Source Part Number: 764317-STEVAL-IHM021 V2 Main Purpose: Power Management, Motor Control Supplied Contents: Board(s) Primary Attributes: 3-Ph PMSM, 100W 3-Phase Inverter, 110 ~ 230VAC Embedded: No Utilized IC / Part: L6390, STD5N52U Secondary Attributes: Field-Oriented Control (FOC) for PMSM Family Name: STEVAL-IHM021V2 Categories: Development Boards, Kits, Programmers Introduction Date: February 25, 2010 ECCN: EAR99 Country of Origin: Italy Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 764317-STEVAL-IHM021V2
Main Purpose: Power Management, Motor Control
Supplied Contents: Board(s)
Primary Attributes: 3-Ph PMSM, 100W 3-Phase Inverter, 110 ~ 230VAC
Embedded: No
Utilized IC / Part: L6390, STD5N52U
Secondary Attributes: Field-Oriented Control (FOC) for PMSM
Family Name: STEVAL-IHM021V2
Categories: Development Boards, Kits, Programmers
Introduction Date: February 25, 2010
ECCN: EAR99
Country of Origin: Italy
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-IHM021V2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-IHM021V2
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-IHM021V2
BOARD EVAL L6390/STD5N52U

BOARD EVAL L6390/STD5N52U

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-10543-ND 764317-STEVAL-IHM021V2 STEVAL-IHM021V2
Product Name Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits - STEVAL-IHM021V2 Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Mass flow meter - EvaKit OOL Module V1.2.1 - EvaKit OOL Module V1.2.1 - Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
Expansion Boards, Daughter Cards - 223-1782-ND - DigiKey
Specs
Supported System Temperature
Manufacturer TE CONNECTIVITY MEASUREMENT SPECIALTIES; Other
View Details
3 suppliers
TB,PHA-11+,75 OHM, 50-1300 MHz - TB-566-75-11+ - Mini-Circuits
Specs
Category Developement Board
View Details
ZED-X20P - simpleRTK 4 Optimum - Basic Starter Kit - AS-KIT-X20PANNMB2-L1256-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details