STMicroelectronics, Inc. Evaluation and Demonstration Boards and Kits - STEVAL-IHM021V1 STEVAL-IHM021V1

Description
Manufacturer: STMicroelectronics Win Source Part Number: 772346-STEVAL-IHM021 V1 Main Purpose: Power Management, Motor Control Part Status: Obsolete(EOL) Supplied Contents: Board(s) Primary Attributes: 3-Ph PMSM, 100W 3-Phase Inverter, 110 ~ 230VAC Embedded: Yes, MCU, 32-Bit Utilized IC / Part: L6390, STD5NK52ZD-1 Secondary Attributes: Field-Oriented Control (FOC) of Sinusoidal-Shaped Back-EMF Family Name: STEVAL-IHM021V1 Categories: Development Boards, Kits, Programmers Introduction Date: June 22, 2005 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 772346-STEVAL-IHM021 V1 Main Purpose: Power Management, Motor Control Part Status: Obsolete(EOL) Supplied Contents: Board(s) Primary Attributes: 3-Ph PMSM, 100W 3-Phase Inverter, 110 ~ 230VAC Embedded: Yes, MCU, 32-Bit Utilized IC / Part: L6390, STD5NK52ZD-1 Secondary Attributes: Field-Oriented Control (FOC) of Sinusoidal-Shaped Back-EMF Family Name: STEVAL-IHM021V1 Categories: Development Boards, Kits, Programmers Introduction Date: June 22, 2005 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - STEVAL-IHM021V1 - 772346-STEVAL-IHM021V1 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation and Demonstration Boards and Kits - STEVAL-IHM021V1
772346-STEVAL-IHM021V1
Evaluation and Demonstration Boards and Kits - STEVAL-IHM021V1 772346-STEVAL-IHM021V1
Manufacturer: STMicroelectronics Win Source Part Number: 772346-STEVAL-IHM021 V1 Main Purpose: Power Management, Motor Control Part Status: Obsolete(EOL) Supplied Contents: Board(s) Primary Attributes: 3-Ph PMSM, 100W 3-Phase Inverter, 110 ~ 230VAC Embedded: Yes, MCU, 32-Bit Utilized IC / Part: L6390, STD5NK52ZD-1 Secondary Attributes: Field-Oriented Control (FOC) of Sinusoidal-Shaped Back-EMF Family Name: STEVAL-IHM021V1 Categories: Development Boards, Kits, Programmers Introduction Date: June 22, 2005 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 772346-STEVAL-IHM021V1
Main Purpose: Power Management, Motor Control
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Primary Attributes: 3-Ph PMSM, 100W 3-Phase Inverter, 110 ~ 230VAC
Embedded: Yes, MCU, 32-Bit
Utilized IC / Part: L6390, STD5NK52ZD-1
Secondary Attributes: Field-Oriented Control (FOC) of Sinusoidal-Shaped Back-EMF
Family Name: STEVAL-IHM021V1
Categories: Development Boards, Kits, Programmers
Introduction Date: June 22, 2005
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 497-8404-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-8404-ND
Evaluation and Demonstration Boards and Kits 497-8404-ND
L6390, STD5NK52ZD-1 Motor Controller/Driver Power Management Evaluation Board

L6390, STD5NK52ZD-1 Motor Controller/Driver Power Management Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-IHM021V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-IHM021V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-IHM021V1
BOARD EVAL L6390/STD5NK52ZD

BOARD EVAL L6390/STD5NK52ZD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 772346-STEVAL-IHM021V1 497-8404-ND STEVAL-IHM021V1
Product Name Evaluation and Demonstration Boards and Kits - STEVAL-IHM021V1 Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 2312-QPB8858EVB-ND - DigiKey
Specs
Supported System Amplifier
View Details
2 suppliers
TB,EQY-5-63+,MC1631-1,50 OHM - TB-1041-5-63+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK2B M.2 - AS-RTK2B-M2-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Sensor Development Tools - 2576760 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details