STMicroelectronics, Inc. Evaluation and Demonstration Boards and Kits STEVAL-IHM019V1

Description
ST7FMC, VIPer12AS, L6388 Motor Controller/Driver Power Management Evaluation Board
Request a Quote Datasheet
Description
ST7FMC, VIPer12AS, L6388 Motor Controller/Driver Power Management Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 497-8402-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-8402-ND
Evaluation and Demonstration Boards and Kits 497-8402-ND
ST7FMC, VIPer12AS, L6388 Motor Controller/Driver Power Management Evaluation Board

ST7FMC, VIPer12AS, L6388 Motor Controller/Driver Power Management Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284612-STEVAL-IHM019V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284612-STEVAL-IHM019V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284612-STEVAL-IHM019V1
Win Source Part Number: 1284612-STEVAL-IHM01 9V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Box Standard Package: 1 Function: Motor Controller/Driver Supplied Contents: Board(s) Primary Attributes: 50W, 2 or 3-Ph PMAC Motors, 115 ~ 230 VAC Embedded: Yes, MCU, 8-Bit Utilized IC / Part: ST7FMC, VIPer12AS, L6388 Secondary Attributes: 12 - 22kHz Switching Frequency, EN61000-6-2 and EN61000-6-3 Compliant ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Other Names: 497-8402,STEVALIHM01 9V1 Product Status: Obsolete

Win Source Part Number: 1284612-STEVAL-IHM019V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Box
Standard Package: 1
Function: Motor Controller/Driver
Supplied Contents: Board(s)
Primary Attributes: 50W, 2 or 3-Ph PMAC Motors, 115 ~ 230 VAC
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: ST7FMC, VIPer12AS, L6388
Secondary Attributes: 12 - 22kHz Switching Frequency, EN61000-6-2 and EN61000-6-3 Compliant
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.41.0150
Mfr: STMicroelectronics
Other Names: 497-8402,STEVALIHM019V1
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-IHM019V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-IHM019V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-IHM019V1
BOARD EVAL COMPLETE INVERTER

BOARD EVAL COMPLETE INVERTER

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-8402-ND 1284612-STEVAL-IHM019V1 STEVAL-IHM019V1
Product Name Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Driver Circuit Board DCB.S3.175 - DCB.S3.175 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
Expansion Boards, Daughter Cards - 223-1788-ND - DigiKey
Specs
Supported System Humidity, Pressure, Temperature
Manufacturer TE CONNECTIVITY MEASUREMENT SPECIALTIES; Other
View Details
2 suppliers
TB,TC,AT224,PP/KP,75 OHM - TB-276 - Mini-Circuits
Specs
Category Developement Board
View Details
Long Range Radio - RTK Starter Kit - AS-STARTKIT-LR-L1L2 (simplertk2b-starter-kit-lr) - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details