STMicroelectronics, Inc. Evaluation and Demonstration Boards and Kits STEVAL-IHM015V1

Description
ST7FMC2S4, STS8DNH3LL Motor Controller/Driver Power Management Evaluation Board
Request a Quote Datasheet
Description
ST7FMC2S4, STS8DNH3LL Motor Controller/Driver Power Management Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 497-8213-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-8213-ND
Evaluation and Demonstration Boards and Kits 497-8213-ND
ST7FMC2S4, STS8DNH3LL Motor Controller/Driver Power Management Evaluation Board

ST7FMC2S4, STS8DNH3LL Motor Controller/Driver Power Management Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284611-STEVAL-IHM015V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284611-STEVAL-IHM015V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284611-STEVAL-IHM015V1
Win Source Part Number: 1284611-STEVAL-IHM01 5V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Box Standard Package: 1 Function: Motor Controller/Driver Supplied Contents: Board(s) Primary Attributes: Motors (BLAC, BLDC, PMAC, PMDC) Embedded: Yes, MCU, 8-Bit Utilized IC / Part: ST7FMC2S4, STS8DNH3LL Secondary Attributes: Graphical User Interface ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -497-8213,STEVALIHM0 15V1,497-8213 Product Status: Obsolete

Win Source Part Number: 1284611-STEVAL-IHM015V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Box
Standard Package: 1
Function: Motor Controller/Driver
Supplied Contents: Board(s)
Primary Attributes: Motors (BLAC, BLDC, PMAC, PMDC)
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: ST7FMC2S4, STS8DNH3LL
Secondary Attributes: Graphical User Interface
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: -497-8213,STEVALIHM015V1,497-8213
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-IHM015V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-IHM015V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-IHM015V1
BOARD EVAL ST7FMC2S4T6/STS8DNH3 L

BOARD EVAL ST7FMC2S4T6/STS8DNH3L

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-8213-ND 1284611-STEVAL-IHM015V1 STEVAL-IHM015V1
Product Name Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products