ST7FMC2S4 Motor Controller/Driver Power Management Evaluation Board
Win Source Part Number: 1284610-STEVAL-IHM01
Category: Development Boards, Kits, Programmers>Evaluati
Type: Power Management
Package: Box
Standard Package: 1
Function: Motor Controller/Driver
Supplied Contents: Board(s)
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: ST7FMC2S4
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8471.41.0150
Mfr: STMicroelectronics
Other Names: STEVALIHM010V1,-497-
Product Status: Obsolete
KIT IGBT PWR MODULE CTRL ST7MC
KIT, IGBT POWER MODULE, MC, MOTOR CONTROL; Silicon Manufacturer:STMicro
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 497-8400-ND | 1284610-STEVAL-IHM010V1 | STEVAL-IHM010V1 | 09R5884 |
| Product Name | Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits | Kit, Igbt Power Module, Mc, Motor Control; Silicon Manufacturer Stmicroelectronics |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |