STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits STEVAL-IHM007V1

Description
Win Source Part Number: 1284496-STEVAL-IHM00 7V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Motor Controller/Driver Supplied Contents: Board(s) Primary Attributes: Motors (AC) Embedded: Yes, MCU, 8-Bit Utilized IC / Part: ST7FLITE35 Secondary Attributes: Graphic User Interface ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -497-5085,497-5085 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1284496-STEVAL-IHM00 7V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Motor Controller/Driver Supplied Contents: Board(s) Primary Attributes: Motors (AC) Embedded: Yes, MCU, 8-Bit Utilized IC / Part: ST7FLITE35 Secondary Attributes: Graphic User Interface ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -497-5085,497-5085 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284496-STEVAL-IHM007V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284496-STEVAL-IHM007V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284496-STEVAL-IHM007V1
Win Source Part Number: 1284496-STEVAL-IHM00 7V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Motor Controller/Driver Supplied Contents: Board(s) Primary Attributes: Motors (AC) Embedded: Yes, MCU, 8-Bit Utilized IC / Part: ST7FLITE35 Secondary Attributes: Graphic User Interface ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -497-5085,497-5085 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1284496-STEVAL-IHM007V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Bulk
Standard Package: 1
Function: Motor Controller/Driver
Supplied Contents: Board(s)
Primary Attributes: Motors (AC)
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: ST7FLITE35
Secondary Attributes: Graphic User Interface
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: -497-5085,497-5085
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 497-5085-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-5085-ND
Evaluation and Demonstration Boards and Kits 497-5085-ND
ST7FLITE35 Motor Controller/Driver Power Management Evaluation Board

ST7FLITE35 Motor Controller/Driver Power Management Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-IHM007V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-IHM007V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-IHM007V1
EVAL BOARD UNIV MOTOR CONTROL

EVAL BOARD UNIV MOTOR CONTROL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284496-STEVAL-IHM007V1 497-5085-ND STEVAL-IHM007V1
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 3157-TB-844-133C+-ND - DigiKey
Specs
Supported System Filter
View Details
2 suppliers
simpleRTK3B Heading - AS-RTK3B-MH-L1L2-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Communication & Wireless Development Tools - 2863994 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF
Ports Wireless
View Details