STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits STEVAL-IHM005V1

Description
Win Source Part Number: 1284615-STEVAL-IHM00 5V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Box Standard Package: 1 Function: Motor Controller/Driver Supplied Contents: Board(s) Embedded: No Utilized IC / Part: VIPer12A ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-4734 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1284615-STEVAL-IHM00 5V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Box Standard Package: 1 Function: Motor Controller/Driver Supplied Contents: Board(s) Embedded: No Utilized IC / Part: VIPer12A ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-4734 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284615-STEVAL-IHM005V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284615-STEVAL-IHM005V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284615-STEVAL-IHM005V1
Win Source Part Number: 1284615-STEVAL-IHM00 5V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Box Standard Package: 1 Function: Motor Controller/Driver Supplied Contents: Board(s) Embedded: No Utilized IC / Part: VIPer12A ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-4734 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1284615-STEVAL-IHM005V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Box
Standard Package: 1
Function: Motor Controller/Driver
Supplied Contents: Board(s)
Embedded: No
Utilized IC / Part: VIPer12A
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-4734
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1284615-STEVAL-IHM005V1
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,BLNK1-542R+, NK0402C, 50OHM - TB-1012-1542+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 2663914 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Evaluation Boards - 2952-IST_A05_FLOWMODULMITMFS02-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details