STMicroelectronics Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits STEVAL-IHM002V1

Description
Win Source Part Number: 1284494-STEVAL-IHM00 2V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Motor Controller/Driver Supplied Contents: Board(s) Embedded: Yes, MCU, 8-Bit Utilized IC / Part: ST7FMC ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: STMicroelectronics Other Names: 497-4928 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1284494-STEVAL-IHM00 2V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Motor Controller/Driver Supplied Contents: Board(s) Embedded: Yes, MCU, 8-Bit Utilized IC / Part: ST7FMC ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: STMicroelectronics Other Names: 497-4928 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284494-STEVAL-IHM002V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284494-STEVAL-IHM002V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284494-STEVAL-IHM002V1
Win Source Part Number: 1284494-STEVAL-IHM00 2V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Motor Controller/Driver Supplied Contents: Board(s) Embedded: Yes, MCU, 8-Bit Utilized IC / Part: ST7FMC ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: STMicroelectronics Other Names: 497-4928 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1284494-STEVAL-IHM002V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Bulk
Standard Package: 1
Function: Motor Controller/Driver
Supplied Contents: Board(s)
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: ST7FMC
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: STMicroelectronics
Other Names: 497-4928
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-IHM002V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-IHM002V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-IHM002V1
BOARD INDART BLDC/AC MOTOR CONTR

BOARD INDART BLDC/AC MOTOR CONTR

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1284494-STEVAL-IHM002V1 STEVAL-IHM002V1
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,ADP,CD542,MP,75 OHM - TB-09 - Mini-Circuits
Specs
Category Developement Board
View Details
Signal Conversion Development Tools - 2369288 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Features Analog-to-Digital Converter
View Details
HYT Evaluation board with heating control - compatible with HYT223, HYT271, HYT939P, MiO &DP probes - Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details