STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits STEVAL-IFW001V1

Description
Win Source Part Number: 1284537-STEVAL-IFW00 1V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Bulk Standard Package: 1 Function: Ethernet Supplied Contents: Board(s) Primary Attributes: Dual Ethernet Transceivers for Full Duplex Communication Embedded: Yes, MCU, 32-Bit Utilized IC / Part: E-STE101P, STR912FAW44 Secondary Attributes: Up to 32 MII Addresses, UART, I²C, SPI, with RJ45 Connectors ECCN: 3A991A2 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -497-8262,497-8262 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284537-STEVAL-IFW00 1V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Bulk Standard Package: 1 Function: Ethernet Supplied Contents: Board(s) Primary Attributes: Dual Ethernet Transceivers for Full Duplex Communication Embedded: Yes, MCU, 32-Bit Utilized IC / Part: E-STE101P, STR912FAW44 Secondary Attributes: Up to 32 MII Addresses, UART, I²C, SPI, with RJ45 Connectors ECCN: 3A991A2 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -497-8262,497-8262 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284537-STEVAL-IFW001V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284537-STEVAL-IFW001V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284537-STEVAL-IFW001V1
Win Source Part Number: 1284537-STEVAL-IFW00 1V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Bulk Standard Package: 1 Function: Ethernet Supplied Contents: Board(s) Primary Attributes: Dual Ethernet Transceivers for Full Duplex Communication Embedded: Yes, MCU, 32-Bit Utilized IC / Part: E-STE101P, STR912FAW44 Secondary Attributes: Up to 32 MII Addresses, UART, I²C, SPI, with RJ45 Connectors ECCN: 3A991A2 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -497-8262,497-8262 Product Status: Obsolete

Win Source Part Number: 1284537-STEVAL-IFW001V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Interface
Package: Bulk
Standard Package: 1
Function: Ethernet
Supplied Contents: Board(s)
Primary Attributes: Dual Ethernet Transceivers for Full Duplex Communication
Embedded: Yes, MCU, 32-Bit
Utilized IC / Part: E-STE101P, STR912FAW44
Secondary Attributes: Up to 32 MII Addresses, UART, I²C, SPI, with RJ45 Connectors
ECCN: 3A991A2
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: -497-8262,497-8262
Product Status: Obsolete

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 497-8262-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-8262-ND
Evaluation and Demonstration Boards and Kits 497-8262-ND
E-STE101P, STR912FAW44 Ethernet Interface Evaluation Board

E-STE101P, STR912FAW44 Ethernet Interface Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-IFW001V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-IFW001V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-IFW001V1
BOARD EVAL BASED ON STR912FA

BOARD EVAL BASED ON STR912FA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284537-STEVAL-IFW001V1 497-8262-ND STEVAL-IFW001V1
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Power, Motor & Robotics Development Tools - 1743284 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,MNA-2A+DQ849,08AM02,50 OHM - TB-186-2A+ - Mini-Circuits
Specs
Category Developement Board
View Details
M.2 Unicore UM982 - AS-RTK-M2-UM982-AE-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Dev Kit, Can/lin, Expansion Board; Kit Application Type Cypress Infineon Technologies - 58T0039 - Newark, An Avnet Company
Specs
Category Developement Board
Supported System CAN Bus Analyzer
Manufacturer Cypress; Other
View Details