STMicroelectronics, Inc. Sensor Evaluation Boards STEVAL-IFS017V8

Description
STTS2004 - Temperature Sensor Evaluation Board
Request a Quote Datasheet
Description
STTS2004 - Temperature Sensor Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Evaluation Boards - 497-14510-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
497-14510-ND
Sensor Evaluation Boards 497-14510-ND
STTS2004 - Temperature Sensor Evaluation Board

STTS2004 - Temperature Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283732-STEVAL-IFS017V8 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283732-STEVAL-IFS017V8
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283732-STEVAL-IFS017V8
Win Source Part Number: 1283732-STEVAL-IFS01 7V8 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Supplied Contents: Board(s) Embedded: No Utilized IC / Part: STTS2004 Sensor Type: Temperature Voltage - Supply: 2.2V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-14510 Product Status: Obsolete

Win Source Part Number: 1283732-STEVAL-IFS017V8
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Box
Standard Package: 1
Supplied Contents: Board(s)
Embedded: No
Utilized IC / Part: STTS2004
Sensor Type: Temperature
Voltage - Supply: 2.2V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-14510
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-IFS017V8 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-IFS017V8
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-IFS017V8
DAUGHTERCARD TEMP SENS STTS2004

DAUGHTERCARD TEMP SENS STTS2004

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-14510-ND 1283732-STEVAL-IFS017V8 STEVAL-IFS017V8
Product Name Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensors Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Manufacturer STMICROELECTRONICS; Other
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 1906912P - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
EVAL BOARD FOR BFHK-6751+ - TB-BFHK-6751C+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B Heading - AS-RTK3B-MH-L1L2-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
RF, RFID, Wireless Evaluation Boards - 448-CY8CKIT-064B0S2-4343W-ND - DigiKey
Specs
Supported System Wireless Systems; Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers