STMicroelectronics, Inc. Evaluation Boards - Sensors - STEVAL-IFS017V4 STEVAL-IFS017V4

Description
Manufacturer: STMicroelectronics Win Source Part Number: 795826-STEVAL-IFS017 V4 Operating Supply Voltage: 2.25 V ~ 3.6 V Part Status: Obsolete(EOL) Supplied Contents: Board(s) Embedded: No Utilized IC / Part: STTS751 Sensor Type: Temperature Family Name: STEVAL-IFS017V4 Categories: Development Boards, Kits, Programmers Country of Origin: Italy Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 795826-STEVAL-IFS017 V4 Operating Supply Voltage: 2.25 V ~ 3.6 V Part Status: Obsolete(EOL) Supplied Contents: Board(s) Embedded: No Utilized IC / Part: STTS751 Sensor Type: Temperature Family Name: STEVAL-IFS017V4 Categories: Development Boards, Kits, Programmers Country of Origin: Italy Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Sensors - STEVAL-IFS017V4 - 795826-STEVAL-IFS017V4 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Sensors - STEVAL-IFS017V4
795826-STEVAL-IFS017V4
Evaluation Boards - Sensors - STEVAL-IFS017V4 795826-STEVAL-IFS017V4
Manufacturer: STMicroelectronics Win Source Part Number: 795826-STEVAL-IFS017 V4 Operating Supply Voltage: 2.25 V ~ 3.6 V Part Status: Obsolete(EOL) Supplied Contents: Board(s) Embedded: No Utilized IC / Part: STTS751 Sensor Type: Temperature Family Name: STEVAL-IFS017V4 Categories: Development Boards, Kits, Programmers Country of Origin: Italy Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 795826-STEVAL-IFS017V4
Operating Supply Voltage: 2.25 V ~ 3.6 V
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Embedded: No
Utilized IC / Part: STTS751
Sensor Type: Temperature
Family Name: STEVAL-IFS017V4
Categories: Development Boards, Kits, Programmers
Country of Origin: Italy
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 795826-STEVAL-IFS017V4
Product Name Evaluation Boards - Sensors - STEVAL-IFS017V4
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,TCW2-252+,JC0603C,50 OHM - TB-793+ - Mini-Circuits
Specs
Category Developement Board
View Details
Matrix Boards - 2189160 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Developement Board
View Details
HYT Evaluation board, multi-channel - Humidity evaluation kit with user interface for Windows - Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details