STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Sensors STEVAL-IFS017V3

Description
Win Source Part Number: 1283733-STEVAL-IFS01 7V3 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Supplied Contents: Board(s) Embedded: No Utilized IC / Part: STTS751 Sensor Type: Temperature Voltage - Supply: 2.25V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-13906 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283733-STEVAL-IFS01 7V3 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Supplied Contents: Board(s) Embedded: No Utilized IC / Part: STTS751 Sensor Type: Temperature Voltage - Supply: 2.25V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-13906 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283733-STEVAL-IFS017V3 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283733-STEVAL-IFS017V3
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283733-STEVAL-IFS017V3
Win Source Part Number: 1283733-STEVAL-IFS01 7V3 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Supplied Contents: Board(s) Embedded: No Utilized IC / Part: STTS751 Sensor Type: Temperature Voltage - Supply: 2.25V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-13906 Product Status: Obsolete

Win Source Part Number: 1283733-STEVAL-IFS017V3
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Box
Standard Package: 1
Supplied Contents: Board(s)
Embedded: No
Utilized IC / Part: STTS751
Sensor Type: Temperature
Voltage - Supply: 2.25V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-13906
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1283733-STEVAL-IFS017V3
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK2B Heading - Basic Starter Kit - AS-STARTKIT-HEAD-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - CY8CKIT-035 - Shenzhen Shengyu Electronics Technology Limited
Specs
Category Developement Board
Supported System Power; Power Supply Supervisor/Tracker/Sequencer
View Details
HYT Evaluation board with heating control - compatible with HYT223, HYT271, HYT939P, MiO &DP probes - Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
EB,PMA-545G3+,DQ849,SMA,50 OHM - TB-607-3+ - Mini-Circuits
Specs
Category Developement Board
View Details