STMicroelectronics Evaluation Boards - Sensors - STEVAL-IFS012V12 STEVAL-IFS012V12

Description
Manufacturer: STMicroelectronics Win Source Part Number: 795825-STEVAL-IFS012 V12 Operating Supply Voltage: 2.7 V ~ 3.6 V Interface: I2C Sensitivity: ±1°C Part Status: Obsolete(EOL) Supplied Contents: Board(s) Sensing Range: -40°C ~ 125°C Embedded: No Utilized IC / Part: STTS424E02BDN3F Sensor Type: Temperature Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 795825-STEVAL-IFS012 V12 Operating Supply Voltage: 2.7 V ~ 3.6 V Interface: I2C Sensitivity: ±1°C Part Status: Obsolete(EOL) Supplied Contents: Board(s) Sensing Range: -40°C ~ 125°C Embedded: No Utilized IC / Part: STTS424E02BDN3F Sensor Type: Temperature Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Sensors - STEVAL-IFS012V12 - 795825-STEVAL-IFS012V12 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Sensors - STEVAL-IFS012V12
795825-STEVAL-IFS012V12
Evaluation Boards - Sensors - STEVAL-IFS012V12 795825-STEVAL-IFS012V12
Manufacturer: STMicroelectronics Win Source Part Number: 795825-STEVAL-IFS012 V12 Operating Supply Voltage: 2.7 V ~ 3.6 V Interface: I2C Sensitivity: ±1°C Part Status: Obsolete(EOL) Supplied Contents: Board(s) Sensing Range: -40°C ~ 125°C Embedded: No Utilized IC / Part: STTS424E02BDN3F Sensor Type: Temperature Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 795825-STEVAL-IFS012V12
Operating Supply Voltage: 2.7 V ~ 3.6 V
Interface: I2C
Sensitivity: ±1°C
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Sensing Range: -40°C ~ 125°C
Embedded: No
Utilized IC / Part: STTS424E02BDN3F
Sensor Type: Temperature
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-IFS012V12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-IFS012V12
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-IFS012V12
EVAL DAUGHTER STTS424E02 8-TDFN

EVAL DAUGHTER STTS424E02 8-TDFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 795825-STEVAL-IFS012V12 STEVAL-IFS012V12
Product Name Evaluation Boards - Sensors - STEVAL-IFS012V12 Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Breakout Board BOB 0.4 for HISsmd series - BOB 0.4 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
Development Tool Break Out Board
View Details
TB,MGVA-62+,DL1020, 50 OHM - TB-666-50-62+ - Mini-Circuits
Specs
Category Developement Board
View Details
USB-C Carrier Board for XBee Plugins - AS-ADP-USBC-TO-XBEE-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
RF, RFID, Wireless Evaluation Boards - CY8CKIT-141-ND - DigiKey
Specs
Supported System Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers