STMicroelectronics Evaluation Boards - Sensors - STEVAL-IFS012V10 STEVAL-IFS012V10

Description
Manufacturer: STMicroelectronics Win Source Part Number: 795595-STEVAL-IFS012 V10 Operating Supply Voltage: 2.7 V ~ 5.5 V Interface: I2C Sensitivity: ±0.5°C Part Status: Obsolete(EOL) Supplied Contents: Board(s) Sensing Range: -55°C ~ 125°C Embedded: No Utilized IC / Part: STCN75M2F Sensor Type: Temperature Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 795595-STEVAL-IFS012 V10 Operating Supply Voltage: 2.7 V ~ 5.5 V Interface: I2C Sensitivity: ±0.5°C Part Status: Obsolete(EOL) Supplied Contents: Board(s) Sensing Range: -55°C ~ 125°C Embedded: No Utilized IC / Part: STCN75M2F Sensor Type: Temperature Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Sensors - STEVAL-IFS012V10 - 795595-STEVAL-IFS012V10 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Sensors - STEVAL-IFS012V10
795595-STEVAL-IFS012V10
Evaluation Boards - Sensors - STEVAL-IFS012V10 795595-STEVAL-IFS012V10
Manufacturer: STMicroelectronics Win Source Part Number: 795595-STEVAL-IFS012 V10 Operating Supply Voltage: 2.7 V ~ 5.5 V Interface: I2C Sensitivity: ±0.5°C Part Status: Obsolete(EOL) Supplied Contents: Board(s) Sensing Range: -55°C ~ 125°C Embedded: No Utilized IC / Part: STCN75M2F Sensor Type: Temperature Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 795595-STEVAL-IFS012V10
Operating Supply Voltage: 2.7 V ~ 5.5 V
Interface: I2C
Sensitivity: ±0.5°C
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Sensing Range: -55°C ~ 125°C
Embedded: No
Utilized IC / Part: STCN75M2F
Sensor Type: Temperature
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 795595-STEVAL-IFS012V10
Product Name Evaluation Boards - Sensors - STEVAL-IFS012V10
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

HMI Development Tools - 1887110 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,LEE2-6+,MC1630,50 OHM - TB-899+ - Mini-Circuits
Specs
Category Developement Board
View Details
ZED-X20P - simpleRTK 4 Optimum - Basic Starter Kit - AS-KIT-X20PANNMB2-L1256-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Embedded MCU, DSP Evaluation Boards - 448-CY8CKIT-001-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
4 suppliers