STMicroelectronics, Inc. Sensor Evaluation Boards STEVAL-IFS012V1

Description
ST72F651AR6, STTS75, STLM20 - Temperature Sensor Evaluation Board
Request a Quote Datasheet
Description
ST72F651AR6, STTS75, STLM20 - Temperature Sensor Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Evaluation Boards - 497-8419-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
497-8419-ND
Sensor Evaluation Boards 497-8419-ND
ST72F651AR6, STTS75, STLM20 - Temperature Sensor Evaluation Board

ST72F651AR6, STTS75, STLM20 - Temperature Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283691-STEVAL-IFS012V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283691-STEVAL-IFS012V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283691-STEVAL-IFS012V1
Win Source Part Number: 1283691-STEVAL-IFS01 2V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Interface: I2C, USB Supplied Contents: Board(s) Embedded: Yes, MCU, 8-Bit Utilized IC / Part: ST72F651AR6, STTS75, STLM20 Sensor Type: Temperature Voltage - Supply: 5V ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-8419 Product Status: Obsolete

Win Source Part Number: 1283691-STEVAL-IFS012V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Bulk
Standard Package: 1
Interface: I2C, USB
Supplied Contents: Board(s)
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: ST72F651AR6, STTS75, STLM20
Sensor Type: Temperature
Voltage - Supply: 5V
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-8419
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-IFS012V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-IFS012V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-IFS012V1
BOARD ST72651AR6/STTS75/ST LM20

BOARD ST72651AR6/STTS75/STLM20

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-8419-ND 1283691-STEVAL-IFS012V1 STEVAL-IFS012V1
Product Name Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensors Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Supported System Microcontroller
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 2952-OOLDEMOUNITV2.0-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details
RF, RFID, Wireless Evaluation Boards - 343-AEK-GNCP-TH25AL12-ND - DigiKey
Specs
Supported System Antenna
View Details
2 suppliers
TB,LEE-9+,FG873,50 OHM - TB-413-9+ - Mini-Circuits
Specs
Category Developement Board
View Details