STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Sensors STEVAL-IFS007V1

Description
Win Source Part Number: 1283736-STEVAL-IFS00 7V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: Analog Supplied Contents: Board(s) Embedded: No Utilized IC / Part: TDA0161 Sensor Type: Proximity Voltage - Supply: 24V ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Other Names: 497-6455 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283736-STEVAL-IFS00 7V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: Analog Supplied Contents: Board(s) Embedded: No Utilized IC / Part: TDA0161 Sensor Type: Proximity Voltage - Supply: 24V ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Other Names: 497-6455 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283736-STEVAL-IFS007V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283736-STEVAL-IFS007V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283736-STEVAL-IFS007V1
Win Source Part Number: 1283736-STEVAL-IFS00 7V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: Analog Supplied Contents: Board(s) Embedded: No Utilized IC / Part: TDA0161 Sensor Type: Proximity Voltage - Supply: 24V ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Other Names: 497-6455 Product Status: Obsolete

Win Source Part Number: 1283736-STEVAL-IFS007V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Box
Standard Package: 1
Interface: Analog
Supplied Contents: Board(s)
Embedded: No
Utilized IC / Part: TDA0161
Sensor Type: Proximity
Voltage - Supply: 24V
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.41.0150
Mfr: STMicroelectronics
Other Names: 497-6455
Product Status: Obsolete

Buy Now Datasheet
Sensor Evaluation Boards - 497-6455-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
497-6455-ND
Sensor Evaluation Boards 497-6455-ND
TDA0161 - Proximity Sensor Evaluation Board

TDA0161 - Proximity Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-IFS007V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-IFS007V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-IFS007V1
BOARD EVAL BASED ON TDA0161

BOARD EVAL BASED ON TDA0161

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283736-STEVAL-IFS007V1 497-6455-ND STEVAL-IFS007V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - CY8CKIT-062S4 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Smart home, Home appliances, Cordless power tools, Healthcare and lifestyle
Ports USB
View Details
4 suppliers
TB,BFCN-152W-75,FV1206-7,50 - TB-812+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 2674907 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details