STMicroelectronics, Inc. Sensor Evaluation Boards STEVAL-IFS006V2

Description
SPT01-335DEE, ST7LITEUS5, TDE1708DFT - Proximity, Inductive Sensor Evaluation Board
Request a Quote Datasheet
Description
SPT01-335DEE, ST7LITEUS5, TDE1708DFT - Proximity, Inductive Sensor Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Evaluation Boards - 497-10750-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
497-10750-ND
Sensor Evaluation Boards 497-10750-ND
SPT01-335DEE, ST7LITEUS5, TDE1708DFT - Proximity, Inductive Sensor Evaluation Board

SPT01-335DEE, ST7LITEUS5, TDE1708DFT - Proximity, Inductive Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283737-STEVAL-IFS006V2 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283737-STEVAL-IFS006V2
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283737-STEVAL-IFS006V2
Win Source Part Number: 1283737-STEVAL-IFS00 6V2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Sensitivity: Adjustable Supplied Contents: Board(s) Embedded: Yes, MCU, 8-Bit Utilized IC / Part: SPT01-335DEE, ST7LITEUS5, TDE1708DFT Sensor Type: Proximity, Inductive Voltage - Supply: 7V ~ 32V ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STEVALIFS006V2,497-1 0750 Product Status: Obsolete

Win Source Part Number: 1283737-STEVAL-IFS006V2
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Box
Standard Package: 1
Sensitivity: Adjustable
Supplied Contents: Board(s)
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: SPT01-335DEE, ST7LITEUS5, TDE1708DFT
Sensor Type: Proximity, Inductive
Voltage - Supply: 7V ~ 32V
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: STEVALIFS006V2,497-10750
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-IFS006V2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-IFS006V2
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-IFS006V2
BOARD PROX SWITCH W/SPT01-335DEE

BOARD PROX SWITCH W/SPT01-335DEE

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-10750-ND 1283737-STEVAL-IFS006V2 STEVAL-IFS006V2
Product Name Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensors Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Supported System Microcontroller
Unlock Full Specs
to access all available technical data

Similar Products

HYT Evaluation board with heating control - compatible with HYT223, HYT271, HYT939P, MiO &DP probes - Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
RF, RFID, Wireless Evaluation Boards - 17-8-2118903-1-ND - DigiKey
Specs
Supported System Antenna
View Details
TB,GVA-81+,DF782,50 OHM / RoHS - TB-410-81+ - Mini-Circuits
Specs
Category Developement Board
View Details