STMicroelectronics, Inc. Sensor Evaluation Boards STEVAL-IFS006V1

Description
ST7FLITEUS5, TDE1708 - Proximity Sensor Evaluation Board
Request a Quote Datasheet
Description
ST7FLITEUS5, TDE1708 - Proximity Sensor Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Evaluation Boards - 497-6403-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
497-6403-ND
Sensor Evaluation Boards 497-6403-ND
ST7FLITEUS5, TDE1708 - Proximity Sensor Evaluation Board

ST7FLITEUS5, TDE1708 - Proximity Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283693-STEVAL-IFS006V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283693-STEVAL-IFS006V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283693-STEVAL-IFS006V1
Win Source Part Number: 1283693-STEVAL-IFS00 6V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Interface: I2C Supplied Contents: Board(s) Embedded: Yes, MCU, 8-Bit Utilized IC / Part: ST7FLITEUS5, TDE1708 Sensor Type: Proximity Voltage - Supply: 6V ~ 48V ECCN: 3A991A2 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.5100 Mfr: STMicroelectronics Other Names: 497-6403,STEVAL-IFS0 06V1 Product Status: Obsolete

Win Source Part Number: 1283693-STEVAL-IFS006V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Bulk
Standard Package: 1
Interface: I2C
Supplied Contents: Board(s)
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: ST7FLITEUS5, TDE1708
Sensor Type: Proximity
Voltage - Supply: 6V ~ 48V
ECCN: 3A991A2
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.5100
Mfr: STMicroelectronics
Other Names: 497-6403,STEVAL-IFS006V1
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-IFS006V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-IFS006V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-IFS006V1
BOARD EVAL 8BIT MICRO + TDE1708

BOARD EVAL 8BIT MICRO + TDE1708

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-6403-ND 1283693-STEVAL-IFS006V1 STEVAL-IFS006V1
Product Name Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensors Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Supported System Microcontroller
Unlock Full Specs
to access all available technical data

Similar Products

TB,D1189/D1228+,KS1509,50 - TB-577+ - Mini-Circuits
Specs
Category Developement Board
View Details
LED Development Tools - 2576783 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Evaluation Boards - 2952-HYTEVALUATIONBOARD-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
Sensor Development Boards and Evaluation Kits - 10211285-00 - TE Connectivity
Specs
Category Development Suite / Kit
View Details