STMicroelectronics, Inc. Sensor Evaluation Boards STEVAL-IFS004V1

Description
TDE0160 - Proximity Sensor Evaluation Board
Request a Quote Datasheet
Description
TDE0160 - Proximity Sensor Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Evaluation Boards - 497-8397-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
497-8397-ND
Sensor Evaluation Boards 497-8397-ND
TDE0160 - Proximity Sensor Evaluation Board

TDE0160 - Proximity Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283734-STEVAL-IFS004V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283734-STEVAL-IFS004V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283734-STEVAL-IFS004V1
Win Source Part Number: 1283734-STEVAL-IFS00 4V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: Analog Supplied Contents: Board(s) Embedded: No Utilized IC / Part: TDE0160 Sensor Type: Proximity Voltage - Supply: 4V ~ 36V ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Other Names: 497-8397 Product Status: Obsolete

Win Source Part Number: 1283734-STEVAL-IFS004V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Box
Standard Package: 1
Interface: Analog
Supplied Contents: Board(s)
Embedded: No
Utilized IC / Part: TDE0160
Sensor Type: Proximity
Voltage - Supply: 4V ~ 36V
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.41.0150
Mfr: STMicroelectronics
Other Names: 497-8397
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-IFS004V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-IFS004V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-IFS004V1
BOARD DEMO PROXIMITY DET TDE0160

BOARD DEMO PROXIMITY DET TDE0160

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-8397-ND 1283734-STEVAL-IFS004V1 STEVAL-IFS004V1
Product Name Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensors Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Signal Type Analog
Unlock Full Specs
to access all available technical data

Similar Products

TB, PHA-1H+, DF782, 50 OHM - TB-545-1H+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B mPCIe - AS-RTK3B-MPCIE - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Sensor Development Tools - 2473245 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details