STMicroelectronics, Inc. Sensor Evaluation Boards STEVAL-IFS003V1

Description
ST72F651, STDS75, STLM75 - Temperature Sensor Evaluation Board
Request a Quote Datasheet
Description
ST72F651, STDS75, STLM75 - Temperature Sensor Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Evaluation Boards - 497-6238-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
497-6238-ND
Sensor Evaluation Boards 497-6238-ND
ST72F651, STDS75, STLM75 - Temperature Sensor Evaluation Board

ST72F651, STDS75, STLM75 - Temperature Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283690-STEVAL-IFS003V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283690-STEVAL-IFS003V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283690-STEVAL-IFS003V1
Win Source Part Number: 1283690-STEVAL-IFS00 3V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Interface: I2C Supplied Contents: Board(s) Sensing Range: -55°C ~ 125°C Embedded: Yes, MCU, 8-Bit Utilized IC / Part: ST72F651, STDS75, STLM75 Sensor Type: Temperature Voltage - Supply: 7.5V ~ 19V ECCN: 3A991A2 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.5100 Mfr: STMicroelectronics Other Names: 497-6238,-497-6238,S TEVALIFS003V1 Product Status: Obsolete

Win Source Part Number: 1283690-STEVAL-IFS003V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Bulk
Standard Package: 1
Interface: I2C
Supplied Contents: Board(s)
Sensing Range: -55°C ~ 125°C
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: ST72F651, STDS75, STLM75
Sensor Type: Temperature
Voltage - Supply: 7.5V ~ 19V
ECCN: 3A991A2
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.5100
Mfr: STMicroelectronics
Other Names: 497-6238,-497-6238,STEVALIFS003V1
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-IFS003V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-IFS003V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-IFS003V1
BOARD STLM75/STDS75/ST72F6 51

BOARD STLM75/STDS75/ST72F651

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-6238-ND 1283690-STEVAL-IFS003V1 STEVAL-IFS003V1
Product Name Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensors Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Supported System Microcontroller
Unlock Full Specs
to access all available technical data

Similar Products

TB,BFCN-152W-75,FV1206-7,50 - TB-812+ - Mini-Circuits
Specs
Category Developement Board
View Details
Communication & Wireless Development Tools - 2069165 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - MP.PD1.JSM.4.33 - Acme Chip Technology Co., Limited
Specs
Category Developement Board
Supported System Special Purpose
View Details