STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Sensors STEVAL-IFS002V1

Description
Win Source Part Number: 1283663-STEVAL-IFS00 2V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Box Standard Package: 1 Interface: Analog and Digital Supplied Contents: Board(s) Sensing Range: ±2g, 8g Embedded: No Utilized IC / Part: LIS302ALB, LIS302DL Sensor Type: Gyroscope and Accelerometer ECCN: 3A991A2 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STEVAL-IFS002V1,497- 8375 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283663-STEVAL-IFS00 2V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Box Standard Package: 1 Interface: Analog and Digital Supplied Contents: Board(s) Sensing Range: ±2g, 8g Embedded: No Utilized IC / Part: LIS302ALB, LIS302DL Sensor Type: Gyroscope and Accelerometer ECCN: 3A991A2 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STEVAL-IFS002V1,497- 8375 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283663-STEVAL-IFS002V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283663-STEVAL-IFS002V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283663-STEVAL-IFS002V1
Win Source Part Number: 1283663-STEVAL-IFS00 2V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Box Standard Package: 1 Interface: Analog and Digital Supplied Contents: Board(s) Sensing Range: ±2g, 8g Embedded: No Utilized IC / Part: LIS302ALB, LIS302DL Sensor Type: Gyroscope and Accelerometer ECCN: 3A991A2 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STEVAL-IFS002V1,497- 8375 Product Status: Obsolete

Win Source Part Number: 1283663-STEVAL-IFS002V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Series: MEMS
Package: Box
Standard Package: 1
Interface: Analog and Digital
Supplied Contents: Board(s)
Sensing Range: ±2g, 8g
Embedded: No
Utilized IC / Part: LIS302ALB, LIS302DL
Sensor Type: Gyroscope and Accelerometer
ECCN: 3A991A2
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: STEVAL-IFS002V1,497-8375
Product Status: Obsolete

Buy Now Datasheet
Sensor Evaluation Boards - 497-8375-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
497-8375-ND
Sensor Evaluation Boards 497-8375-ND
LIS302ALB, LIS302DL MEMS Gyroscope and Accelerometer Sensor Evaluation Board

LIS302ALB, LIS302DL MEMS Gyroscope and Accelerometer Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-IFS002V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-IFS002V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-IFS002V1
BOARD EVALUATION FOR STR9 MEMS

BOARD EVALUATION FOR STR9 MEMS

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283663-STEVAL-IFS002V1 497-8375-ND STEVAL-IFS002V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 2952-158803-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
EVAL BOARD FOR BFHKI-8501+ - TB-BFHKI-8501C+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B Fusion - AS-RTK3B-UM981-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details