STMicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Sensors STEVAL-IFS001V1

Description
Win Source Part Number: 1283649-STEVAL-IFS00 1V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Bulk Standard Package: 1 Interface: I2C, SPI Sensitivity: 1024LSb/g Supplied Contents: Board(s) Sensing Range: ±2g, 6g Embedded: Yes, MCU, 8-Bit Utilized IC / Part: LIS3LV02DQ Sensor Type: Accelerometer, 3 Axis Voltage - Supply: 2.16V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-5069 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1283649-STEVAL-IFS00 1V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Bulk Standard Package: 1 Interface: I2C, SPI Sensitivity: 1024LSb/g Supplied Contents: Board(s) Sensing Range: ±2g, 6g Embedded: Yes, MCU, 8-Bit Utilized IC / Part: LIS3LV02DQ Sensor Type: Accelerometer, 3 Axis Voltage - Supply: 2.16V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-5069 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283649-STEVAL-IFS001V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283649-STEVAL-IFS001V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283649-STEVAL-IFS001V1
Win Source Part Number: 1283649-STEVAL-IFS00 1V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Bulk Standard Package: 1 Interface: I2C, SPI Sensitivity: 1024LSb/g Supplied Contents: Board(s) Sensing Range: ±2g, 6g Embedded: Yes, MCU, 8-Bit Utilized IC / Part: LIS3LV02DQ Sensor Type: Accelerometer, 3 Axis Voltage - Supply: 2.16V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-5069 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1283649-STEVAL-IFS001V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Series: MEMS
Package: Bulk
Standard Package: 1
Interface: I2C, SPI
Sensitivity: 1024LSb/g
Supplied Contents: Board(s)
Sensing Range: ±2g, 6g
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: LIS3LV02DQ
Sensor Type: Accelerometer, 3 Axis
Voltage - Supply: 2.16V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-5069
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-IFS001V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-IFS001V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-IFS001V1
EVAL BOARD 3AXIS MEMS ACCELLRMTR

EVAL BOARD 3AXIS MEMS ACCELLRMTR

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1283649-STEVAL-IFS001V1 STEVAL-IFS001V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,TCW1-272-1+,JC0603C,50 OHM - TB-828+ - Mini-Circuits
Specs
Category Developement Board
View Details
Plastic Case for Lite board - AS-CASE-LIT-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Power, Motor & Robotics Development Tools - 1845122 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details