STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Sensors STEVAL-IFR003V1

Description
Win Source Part Number: 1283692-STEVAL-IFR00 3V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Supplied Contents: Board(s) Embedded: No Utilized IC / Part: M41T83 Sensor Type: Temperature ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STEVALIFR003V1,497-1 0834,-497-10834 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283692-STEVAL-IFR00 3V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Supplied Contents: Board(s) Embedded: No Utilized IC / Part: M41T83 Sensor Type: Temperature ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STEVALIFR003V1,497-1 0834,-497-10834 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283692-STEVAL-IFR003V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283692-STEVAL-IFR003V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283692-STEVAL-IFR003V1
Win Source Part Number: 1283692-STEVAL-IFR00 3V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Supplied Contents: Board(s) Embedded: No Utilized IC / Part: M41T83 Sensor Type: Temperature ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STEVALIFR003V1,497-1 0834,-497-10834 Product Status: Obsolete

Win Source Part Number: 1283692-STEVAL-IFR003V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Bulk
Standard Package: 1
Supplied Contents: Board(s)
Embedded: No
Utilized IC / Part: M41T83
Sensor Type: Temperature
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: STEVALIFR003V1,497-10834,-497-10834
Product Status: Obsolete

Buy Now Datasheet
Sensor Evaluation Boards - 497-10834-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
497-10834-ND
Sensor Evaluation Boards 497-10834-ND
M41T83 - Temperature Sensor Evaluation Board

M41T83 - Temperature Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-IFR003V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-IFR003V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-IFR003V1
DAUGHTER-CARD M41T83SMY6E SOX18

DAUGHTER-CARD M41T83SMY6E SOX18

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283692-STEVAL-IFR003V1 497-10834-ND STEVAL-IFR003V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 2305142 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Embedded MCU, DSP Evaluation Boards - 448-CY8CKIT-020-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
simpleRTK2B Pro - AS-RTK2B-PROF9P-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details