Win Source Part Number: 1284575-STEVAL-IFP03
Category: Development Boards, Kits, Programmers>Evaluati
Type: Power Management
Package: Bulk
Standard Package: 1
Function: High Side Driver (Internal FET)
Supplied Contents: Board(s)
Primary Attributes: Isolated
Embedded: No
Utilized IC / Part: IPS161H
Secondary Attributes: On-Board LEDs
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: -1138-STEVAL-IFP034V
Base Product Number: STEVAL
RoHS Status: Not applicable
IPS161H High Side Driver (Internal FET) Power Management Evaluation Board
Power Management IC Development Tools Single high side driver based on IPS161H
EVAL BOARD FOR IPS161H
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1284575-STEVAL-IFP034V1 | 497-17131-ND | STEVAL-IFP034V1 | STEVAL-IFP034V1 |
| Product Name | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Evaluation and Demonstration Boards and Kits | Power Management IC Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board |