Win Source Part Number: 1284574-STEVAL-IFP03
Category: Development Boards, Kits, Programmers>Evaluati
Type: Power Management
Package: Bulk
Standard Package: 1
Function: High Side Driver (Internal FET)
Supplied Contents: Board(s)
Embedded: No
Utilized IC / Part: ISO8200BQ
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: -1138-STEVAL-IFP033V
Base Product Number: STEVAL
ISO8200BQ High Side Driver (Internal FET) Power Management Evaluation Board
Power Management IC Development Tools Galvanically-isolate
BOARD & REF DESIGN
EVAL BOARD, 8 CHANNEL HIGH-SIDE DRIVER ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1284574-STEVAL-IFP033V1 | 497-17559-ND | STEVAL-IFP033V1 | STEVAL-IFP033V1 | 31AC1434 |
| Product Name | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Evaluation and Demonstration Boards and Kits | Power Management IC Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits | Eval Board, 8 Channel High-Side Driver Rohs Compliant Stmicroelectronics |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |