STMicroelectronics, Inc. Evaluation and Demonstration Boards and Kits STEVAL-IFP029V1

Description
IPS4260L Low Side Driver (Internal FET) Power Management Evaluation Board
Request a Quote Datasheet
Description
IPS4260L Low Side Driver (Internal FET) Power Management Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 497-17662-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-17662-ND
Evaluation and Demonstration Boards and Kits 497-17662-ND
IPS4260L Low Side Driver (Internal FET) Power Management Evaluation Board

IPS4260L Low Side Driver (Internal FET) Power Management Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284570-STEVAL-IFP029V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284570-STEVAL-IFP029V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284570-STEVAL-IFP029V1
Win Source Part Number: 1284570-STEVAL-IFP02 9V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Low Side Driver (Internal FET) Supplied Contents: Board(s) Embedded: No Utilized IC / Part: IPS4260L ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-17662,-1138-STEV AL-IFP029V1 Base Product Number: STEVAL

Win Source Part Number: 1284570-STEVAL-IFP029V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Bulk
Standard Package: 1
Function: Low Side Driver (Internal FET)
Supplied Contents: Board(s)
Embedded: No
Utilized IC / Part: IPS4260L
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-17662,-1138-STEVAL-IFP029V1
Base Product Number: STEVAL

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-IFP029V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-IFP029V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-IFP029V1
QUAD LOW SIDE DRIVER DEMONSTRATI

QUAD LOW SIDE DRIVER DEMONSTRATI

Supplier's Site
Eval Board, High Speed Low Side Driver; Silicon Manufacturer Stmicroelectronics - 44AC2883 - Newark, An Avnet Company
Chicago, IL, United States
Eval Board, High Speed Low Side Driver; Silicon Manufacturer Stmicroelectronics
44AC2883
Eval Board, High Speed Low Side Driver; Silicon Manufacturer Stmicroelectronics 44AC2883
EVAL BOARD, HIGH SPEED LOW SIDE DRIVER; Silicon Manufacturer:STMicro electronics; Silicon Core Number:IPS4260L; Kit Application Type:Power Management - Load Switch; Application Sub Type:Low Side Driver; Kit Contents:Evaluation Board RoHS Compliant: Yes

EVAL BOARD, HIGH SPEED LOW SIDE DRIVER; Silicon Manufacturer:STMicroelectronics; Silicon Core Number:IPS4260L; Kit Application Type:Power Management - Load Switch; Application Sub Type:Low Side Driver; Kit Contents:Evaluation Board RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
STEVAL-IFP029V1
Power Management IC Development Tools STEVAL-IFP029V1
Power Management IC Development Tools Quad low side driver demonstration board based on IPS4260L

Power Management IC Development Tools Quad low side driver demonstration board based on IPS4260L

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-17662-ND 1284570-STEVAL-IFP029V1 STEVAL-IFP029V1 44AC2883 STEVAL-IFP029V1
Product Name Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits Eval Board, High Speed Low Side Driver; Silicon Manufacturer Stmicroelectronics Power Management IC Development Tools
Category Developement Board Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 2312-QPA1019EVB-ND - DigiKey
Specs
Supported System Amplifier
View Details
2 suppliers
TB,ADT,CD,RU 50 OHM - TB-375 - Mini-Circuits
Specs
Category Developement Board
View Details
JST Carrier Board for XBee Plugins - AS-ADP-JST-TO-XBEE-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Development Tool Accessories - 2010715 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details