STMicroelectronics, Inc. Evaluation and Demonstration Boards and Kits STEVAL-IFP023V1

Description
CLT01-38S4 Transient Voltage Suppression (TVS) Circuit Protection Evaluation Board
Request a Quote Datasheet
Description
CLT01-38S4 Transient Voltage Suppression (TVS) Circuit Protection Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 497-STEVAL-IFP023V1-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-STEVAL-IFP023V1-ND
Evaluation and Demonstration Boards and Kits 497-STEVAL-IFP023V1-ND
CLT01-38S4 Transient Voltage Suppression (TVS) Circuit Protection Evaluation Board

CLT01-38S4 Transient Voltage Suppression (TVS) Circuit Protection Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284675-STEVAL-IFP023V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284675-STEVAL-IFP023V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284675-STEVAL-IFP023V1
Win Source Part Number: 1284675-STEVAL-IFP02 3V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Circuit Protection Package: Box Standard Package: 1 Function: Transient Voltage Suppression (TVS) Supplied Contents: Board(s) Primary Attributes: Overvoltage Protection Embedded: No Utilized IC / Part: CLT01-38S4 Secondary Attributes: SPI Interface ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -1138-STEVAL-IFP023V 1,497-15714,497-1571 4,497-STEVAL-IFP023V 1 Base Product Number: STEVAL

Win Source Part Number: 1284675-STEVAL-IFP023V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Circuit Protection
Package: Box
Standard Package: 1
Function: Transient Voltage Suppression (TVS)
Supplied Contents: Board(s)
Primary Attributes: Overvoltage Protection
Embedded: No
Utilized IC / Part: CLT01-38S4
Secondary Attributes: SPI Interface
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: -1138-STEVAL-IFP023V1,497-15714,497-15714,497-STEVAL-IFP023V1
Base Product Number: STEVAL

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-IFP023V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-IFP023V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-IFP023V1
BOARD EVAL FOR CLT01-38S4

BOARD EVAL FOR CLT01-38S4

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-STEVAL-IFP023V1-ND 1284675-STEVAL-IFP023V1 STEVAL-IFP023V1
Product Name Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - ACIC BOARD - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
Host Interface LIN ; USB
View Details
TB,MQ1770, 50 OHM - TB-692+ - Mini-Circuits
Specs
Category Developement Board
View Details
Power, Motor & Robotics Development Tools - 2651132 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details