STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits STEVAL-IFP022V1

Description
Win Source Part Number: 1284576-STEVAL-IFP02 2V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: High Side Driver (Internal FET) Supplied Contents: Board(s) Primary Attributes: 8 Channel Internal Switch Utilized IC / Part: VNI8200XP Secondary Attributes: On-Board LEDs ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-14137,-1138-STEV AL-IFP022V1 Base Product Number: STEVAL
Request a Quote Datasheet
Description
Win Source Part Number: 1284576-STEVAL-IFP02 2V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: High Side Driver (Internal FET) Supplied Contents: Board(s) Primary Attributes: 8 Channel Internal Switch Utilized IC / Part: VNI8200XP Secondary Attributes: On-Board LEDs ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-14137,-1138-STEV AL-IFP022V1 Base Product Number: STEVAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284576-STEVAL-IFP022V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284576-STEVAL-IFP022V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284576-STEVAL-IFP022V1
Win Source Part Number: 1284576-STEVAL-IFP02 2V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: High Side Driver (Internal FET) Supplied Contents: Board(s) Primary Attributes: 8 Channel Internal Switch Utilized IC / Part: VNI8200XP Secondary Attributes: On-Board LEDs ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-14137,-1138-STEV AL-IFP022V1 Base Product Number: STEVAL

Win Source Part Number: 1284576-STEVAL-IFP022V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Bulk
Standard Package: 1
Function: High Side Driver (Internal FET)
Supplied Contents: Board(s)
Primary Attributes: 8 Channel Internal Switch
Utilized IC / Part: VNI8200XP
Secondary Attributes: On-Board LEDs
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-14137,-1138-STEVAL-IFP022V1
Base Product Number: STEVAL

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 497-14137-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-14137-ND
Evaluation and Demonstration Boards and Kits 497-14137-ND
VNI8200XP High Side Driver (Internal FET) Power Management Evaluation Board

VNI8200XP High Side Driver (Internal FET) Power Management Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-IFP022V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-IFP022V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-IFP022V1
BOARD EVAL FOR VNI8200XP

BOARD EVAL FOR VNI8200XP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284576-STEVAL-IFP022V1 497-14137-ND STEVAL-IFP022V1
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF Development Tools - QPC2626DEVB - VAST STOCK CO., LIMITED
Specs
Category Developement Board
View Details
TB,MSW,XX211,ET,50 OHM - TB-203 - Mini-Circuits
Specs
Category Developement Board
View Details
Communication & Wireless Development Tools - 2576799 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System I2C
View Details