Win Source Part Number: 1284648-STEVAL-IFP02
Category: Development Boards, Kits, Programmers>Evaluati
Type: Circuit Protection
Package: Box
Standard Package: 1
Function: Electronic Fuses (eFuse)
Supplied Contents: Board(s)
Embedded: No
Utilized IC / Part: STEF05, STEF12
Secondary Attributes: Overvoltage, Short-Circuit, Thermal and Undervoltage Protection
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: STEVALIFP021V1,497-1
Product Status: Obsolete
STEF05, STEF12 Electronic Fuses (eFuse) Circuit Protection Evaluation Board
BOARD DEMO STEF05 STEF12 E-FUSE
EVALUATION BOARD, STEF05/12 POWER LINE PROTECTION; Silicon Manufacturer:STMicro
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1284648-STEVAL-IFP021V1 | 497-13359-ND | STEVAL-IFP021V1 | 48W6831 |
| Product Name | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits | Evaluation Board, Stef05/12 Power Line Protection; Silicon Manufacturer Stmicroelectronics |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |