STMicroelectronics, Inc. Evaluation and Demonstration Boards and Kits STEVAL-IFP020V1

Description
L6370Q High Side Driver (Internal FET) Power Management Evaluation Board
Request a Quote Datasheet
Description
L6370Q High Side Driver (Internal FET) Power Management Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 497-12933-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-12933-ND
Evaluation and Demonstration Boards and Kits 497-12933-ND
L6370Q High Side Driver (Internal FET) Power Management Evaluation Board

L6370Q High Side Driver (Internal FET) Power Management Evaluation Board

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - STEVAL-IFP020V1 - 778169-STEVAL-IFP020V1 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation and Demonstration Boards and Kits - STEVAL-IFP020V1
778169-STEVAL-IFP020V1
Evaluation and Demonstration Boards and Kits - STEVAL-IFP020V1 778169-STEVAL-IFP020V1
Manufacturer: STMicroelectronics Win Source Part Number: 778169-STEVAL-IFP020 V1 Main Purpose: Power Management, High Side Driver (Internal FET) Supplied Contents: Board(s) Primary Attributes: 1-Channel (Single) Embedded: No Utilized IC / Part: L6370Q Secondary Attributes: Short-Circuit, Thermal and Undervoltage Protection Family Name: STEVAL-IFP020V1 Categories: Development Boards, Kits, Programmers ECCN: EAR99 Country of Origin: Italy Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 778169-STEVAL-IFP020V1
Main Purpose: Power Management, High Side Driver (Internal FET)
Supplied Contents: Board(s)
Primary Attributes: 1-Channel (Single)
Embedded: No
Utilized IC / Part: L6370Q
Secondary Attributes: Short-Circuit, Thermal and Undervoltage Protection
Family Name: STEVAL-IFP020V1
Categories: Development Boards, Kits, Programmers
ECCN: EAR99
Country of Origin: Italy
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-IFP020V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-IFP020V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-IFP020V1
BOARD EVAL FOR L6370Q

BOARD EVAL FOR L6370Q

Supplier's Site
Kit Application Type Stmicroelectronics - 43W6437 - Newark, An Avnet Company
Chicago, IL, United States
Kit Application Type Stmicroelectronics
43W6437
Kit Application Type Stmicroelectronics 43W6437
Kit Application Type:Communication; Application Sub Type:Power Line Communication; Silicon Manufacturer:STMicro electronics; Silicon Core Number:L6370Q; Product Range:-; Kit Contents:Demonstrati on Board L6370Q RoHS Compliant: Yes

Kit Application Type:Communication; Application Sub Type:Power Line Communication; Silicon Manufacturer:STMicroelectronics; Silicon Core Number:L6370Q; Product Range:-; Kit Contents:Demonstration Board L6370Q RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-12933-ND 778169-STEVAL-IFP020V1 STEVAL-IFP020V1 43W6437
Product Name Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits - STEVAL-IFP020V1 Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits Kit Application Type Stmicroelectronics
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

SFS Module 200sccm EvalKit - SFS01-M-00200 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
TB,GALI-49,DF782,50 OHM / RoHS - TB-409-49+ - Mini-Circuits
Specs
Category Developement Board
View Details
RF, RFID, Wireless Evaluation Boards - 17-8-1513164-1-ND - DigiKey
Specs
Supported System Antenna
View Details
Matrix Boards - 1004154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Developement Board
View Details