STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits STEVAL-IFP019V1

Description
Win Source Part Number: 1284573-STEVAL-IFP01 9V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: High Side Driver (Internal FET) Supplied Contents: Board(s) Primary Attributes: 4 Channel Internal Switch Embedded: No Utilized IC / Part: VNI4140K-32 Secondary Attributes: Short-Circuit, Thermal and Undervoltage Protection ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-12929,STEVALIFP0 19V1,-497-12929 Base Product Number: STEVAL
Request a Quote Datasheet
Description
Win Source Part Number: 1284573-STEVAL-IFP01 9V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: High Side Driver (Internal FET) Supplied Contents: Board(s) Primary Attributes: 4 Channel Internal Switch Embedded: No Utilized IC / Part: VNI4140K-32 Secondary Attributes: Short-Circuit, Thermal and Undervoltage Protection ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-12929,STEVALIFP0 19V1,-497-12929 Base Product Number: STEVAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284573-STEVAL-IFP019V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284573-STEVAL-IFP019V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284573-STEVAL-IFP019V1
Win Source Part Number: 1284573-STEVAL-IFP01 9V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: High Side Driver (Internal FET) Supplied Contents: Board(s) Primary Attributes: 4 Channel Internal Switch Embedded: No Utilized IC / Part: VNI4140K-32 Secondary Attributes: Short-Circuit, Thermal and Undervoltage Protection ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-12929,STEVALIFP0 19V1,-497-12929 Base Product Number: STEVAL

Win Source Part Number: 1284573-STEVAL-IFP019V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Bulk
Standard Package: 1
Function: High Side Driver (Internal FET)
Supplied Contents: Board(s)
Primary Attributes: 4 Channel Internal Switch
Embedded: No
Utilized IC / Part: VNI4140K-32
Secondary Attributes: Short-Circuit, Thermal and Undervoltage Protection
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-12929,STEVALIFP019V1,-497-12929
Base Product Number: STEVAL

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 497-12929-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-12929-ND
Evaluation and Demonstration Boards and Kits 497-12929-ND
VNI4140K-32 High Side Driver (Internal FET) Power Management Evaluation Board

VNI4140K-32 High Side Driver (Internal FET) Power Management Evaluation Board

Buy Now Datasheet
Application Sub Type Stmicroelectronics - 43W6436 - Newark, An Avnet Company
Chicago, IL, United States
Application Sub Type Stmicroelectronics
43W6436
Application Sub Type Stmicroelectronics 43W6436
Application Sub Type:Solid State Relay; Silicon Manufacturer:STMicro electronics; Kit Application Type:Power Management; Silicon Core Number:VNI4140K-32; Kit Contents:Eval Board VNI4140K-32; Product Range:- RoHS Compliant: Yes

Application Sub Type:Solid State Relay; Silicon Manufacturer:STMicroelectronics; Kit Application Type:Power Management; Silicon Core Number:VNI4140K-32; Kit Contents:Eval Board VNI4140K-32; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-IFP019V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-IFP019V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-IFP019V1
BOARD EVAL FOR VNI4140K-32

BOARD EVAL FOR VNI4140K-32

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284573-STEVAL-IFP019V1 497-12929-ND 43W6436 STEVAL-IFP019V1
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Application Sub Type Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 2018096 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,PMA-5453+,50-5000 MHZ - TB-501-3+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK2B Lite - AS-RTK2B-LIT-L1L2-SMA-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation and Demonstration Boards and Kits - 448-BTS3050TFDEMOBOARDTOBO1-ND - DigiKey
Specs
Category Developement Board
Supported System Automotive
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
5 suppliers