L6360 Transceiver Interface Evaluation Board
Manufacturer: STMicroelectronics
Win Source Part Number: 778168-STEVAL-IFP016
Main Purpose: Interface, Transceiver
Supplied Contents: Board(s)
Primary Attributes: IO-Link Communication Master
Embedded: No
Utilized IC / Part: L6360
Secondary Attributes: Overvoltage, Short-Circuit and Thermal Protection
Family Name: STEVAL-IFP016V2
Categories: Development Boards, Kits, Programmers
ECCN: EAR99
Country of Origin: Italy
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
DEMO BOARD, DUAL I/O INTERFACE; Silicon Manufacturer:STMicro
BOARD DEMO IO-LINK TXRX L6360
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 497-13003-ND | 778168-STEVAL-IFP016V2 | 43W6435 | STEVAL-IFP016V2 |
| Product Name | Evaluation and Demonstration Boards and Kits | Evaluation and Demonstration Boards and Kits - STEVAL-IFP016V2 | Demo Board, Dual I/o Interface; Silicon Manufacturer Stmicroelectronics | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |