STMicroelectronics, Inc. Evaluation and Demonstration Boards and Kits STEVAL-IFP015V2

Description
ISO8200B High Side Driver (Internal FET) Power Management Evaluation Board
Request a Quote Datasheet
Description
ISO8200B High Side Driver (Internal FET) Power Management Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 497-14143-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-14143-ND
Evaluation and Demonstration Boards and Kits 497-14143-ND
ISO8200B High Side Driver (Internal FET) Power Management Evaluation Board

ISO8200B High Side Driver (Internal FET) Power Management Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284578-STEVAL-IFP015V2 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284578-STEVAL-IFP015V2
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284578-STEVAL-IFP015V2
Win Source Part Number: 1284578-STEVAL-IFP01 5V2 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: High Side Driver (Internal FET) Supplied Contents: Board(s) Primary Attributes: 8 Channel Internal Switch Utilized IC / Part: ISO8200B Secondary Attributes: Short-Circuit and Thermal Protection ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-14143,-1138-STEV AL-IFP015V2 Base Product Number: STEVAL

Win Source Part Number: 1284578-STEVAL-IFP015V2
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Bulk
Standard Package: 1
Function: High Side Driver (Internal FET)
Supplied Contents: Board(s)
Primary Attributes: 8 Channel Internal Switch
Utilized IC / Part: ISO8200B
Secondary Attributes: Short-Circuit and Thermal Protection
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-14143,-1138-STEVAL-IFP015V2
Base Product Number: STEVAL

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-IFP015V2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-IFP015V2
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-IFP015V2
BOARD EVAL FOR ISO8200B

BOARD EVAL FOR ISO8200B

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-14143-ND 1284578-STEVAL-IFP015V2 STEVAL-IFP015V2
Product Name Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 2312-QPB8896PCK-1-ND - DigiKey
Specs
Supported System Amplifier
View Details
2 suppliers
EB,PSA0012+,CA1389,50 OHM - TB-541+ - Mini-Circuits
Specs
Category Developement Board
View Details
Medium Range Radio - RTK Starter Kit - AS-STARTKIT-MR-L1L2-NH-01 (simplertk2b-starter-kit-mr) - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Matrix Boards - 2189160 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Developement Board
View Details