STMicroelectronics, Inc. Evaluation and Demonstration Boards and Kits STEVAL-IFP010V3

Description
VNI2140J High Side Driver (Internal FET) Power Management Evaluation Board
Request a Quote Datasheet
Description
VNI2140J High Side Driver (Internal FET) Power Management Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 497-11257-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-11257-ND
Evaluation and Demonstration Boards and Kits 497-11257-ND
VNI2140J High Side Driver (Internal FET) Power Management Evaluation Board

VNI2140J High Side Driver (Internal FET) Power Management Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284572-STEVAL-IFP010V3 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284572-STEVAL-IFP010V3
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284572-STEVAL-IFP010V3
Win Source Part Number: 1284572-STEVAL-IFP01 0V3 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: High Side Driver (Internal FET) Supplied Contents: Board(s) Primary Attributes: 2 Channel Internal Switch Embedded: No Utilized IC / Part: VNI2140J Secondary Attributes: Short-Circuit, Thermal and Undervoltage Protection ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -497-11257,497-11257 ,STEVALIFP010V3 Base Product Number: STEVAL

Win Source Part Number: 1284572-STEVAL-IFP010V3
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Bulk
Standard Package: 1
Function: High Side Driver (Internal FET)
Supplied Contents: Board(s)
Primary Attributes: 2 Channel Internal Switch
Embedded: No
Utilized IC / Part: VNI2140J
Secondary Attributes: Short-Circuit, Thermal and Undervoltage Protection
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: -497-11257,497-11257,STEVALIFP010V3
Base Product Number: STEVAL

Buy Now Datasheet
Demo Board, High-Side Driver; Kit Application Type Stmicroelectronics - 47T9214 - Newark, An Avnet Company
Chicago, IL, United States
Demo Board, High-Side Driver; Kit Application Type Stmicroelectronics
47T9214
Demo Board, High-Side Driver; Kit Application Type Stmicroelectronics 47T9214
DEMO BOARD, HIGH-SIDE DRIVER; Kit Application Type:Interface; Application Sub Type:High Side Driver; Silicon Manufacturer:STMicro electronics; Silicon Core Number:VNI2140J; Product Range:-; Kit Contents:Demonstrati on Board VNI2140J RoHS Compliant: Yes

DEMO BOARD, HIGH-SIDE DRIVER; Kit Application Type:Interface; Application Sub Type:High Side Driver; Silicon Manufacturer:STMicroelectronics; Silicon Core Number:VNI2140J; Product Range:-; Kit Contents:Demonstration Board VNI2140J RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-IFP010V3 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-IFP010V3
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-IFP010V3
BOARD EVAL BASED ON VNI2140J

BOARD EVAL BASED ON VNI2140J

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-11257-ND 1284572-STEVAL-IFP010V3 47T9214 STEVAL-IFP010V3
Product Name Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Demo Board, High-Side Driver; Kit Application Type Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Boards and Evaluation Kits - DPP301Z000 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
4 suppliers
simpleRTK 4 Dual - RTK Heading Starter Kit - AS-STARTKIT-DUAL-X20D-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,GVA-92+(900MHZ) - TB-820+ - Mini-Circuits
Specs
Category Developement Board
View Details