STMicroelectronics, Inc. Evaluation and Demonstration Boards and Kits STEVAL-IFP008V1

Description
CLT3-4 Digital Signal Termination Interface Evaluation Board
Request a Quote Datasheet
Description
CLT3-4 Digital Signal Termination Interface Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 497-6401-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-6401-ND
Evaluation and Demonstration Boards and Kits 497-6401-ND
CLT3-4 Digital Signal Termination Interface Evaluation Board

CLT3-4 Digital Signal Termination Interface Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284539-STEVAL-IFP008V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284539-STEVAL-IFP008V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284539-STEVAL-IFP008V1
Win Source Part Number: 1284539-STEVAL-IFP00 8V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Bulk Standard Package: 1 Function: Digital Signal Termination Supplied Contents: Board(s) Primary Attributes: Quad Input, Over Voltage, Over Current Protection Embedded: No Utilized IC / Part: CLT3-4 Secondary Attributes: Optical Isolation, 4 LEDs ECCN: 3A991A2 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.5100 Mfr: STMicroelectronics Other Names: 497-6401,STEVALIFP00 8V1,STEVAL-IFP008V1 Product Status: Obsolete

Win Source Part Number: 1284539-STEVAL-IFP008V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Interface
Package: Bulk
Standard Package: 1
Function: Digital Signal Termination
Supplied Contents: Board(s)
Primary Attributes: Quad Input, Over Voltage, Over Current Protection
Embedded: No
Utilized IC / Part: CLT3-4
Secondary Attributes: Optical Isolation, 4 LEDs
ECCN: 3A991A2
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.5100
Mfr: STMicroelectronics
Other Names: 497-6401,STEVALIFP008V1,STEVAL-IFP008V1
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-IFP008V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-IFP008V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-IFP008V1
BOARD EVAL FOR CLT3-4

BOARD EVAL FOR CLT3-4

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-6401-ND 1284539-STEVAL-IFP008V1 STEVAL-IFP008V1
Product Name Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

SFS01 Evaluation Kit - SFS01 EVAKIT - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
RF, RFID, Wireless Evaluation Boards - 3157-TB-844-133C+-ND - DigiKey
Specs
Supported System Filter
View Details
2 suppliers
Skylark - RTK Starter Kit - skylark-starter-kit - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Embedded MCU, DSP Evaluation Boards - 448-CY8CKIT-020-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers