STMicroelectronics, Inc. Evaluation and Demonstration Boards and Kits STEVAL-IFP007V1

Description
SCLT3-8BT8 Digital Signal Termination Interface Evaluation Board
Request a Quote Datasheet
Description
SCLT3-8BT8 Digital Signal Termination Interface Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 497-9045-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-9045-ND
Evaluation and Demonstration Boards and Kits 497-9045-ND
SCLT3-8BT8 Digital Signal Termination Interface Evaluation Board

SCLT3-8BT8 Digital Signal Termination Interface Evaluation Board

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - STEVAL-IFP007V1 - 794002-STEVAL-IFP007V1 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation and Demonstration Boards and Kits - STEVAL-IFP007V1
794002-STEVAL-IFP007V1
Evaluation and Demonstration Boards and Kits - STEVAL-IFP007V1 794002-STEVAL-IFP007V1
Manufacturer: STMicroelectronics Win Source Part Number: 794002-STEVAL-IFP007 V1 Main Purpose: Interface, Digital Signal Termination Supplied Contents: Board(s) Primary Attributes: 8 Channel Optical Isolation Embedded: No Utilized IC / Part: SCLT3-8BT8 Secondary Attributes: SPI Interface Family Name: STEVAL-IFP007V1 Categories: Development Boards, Kits, Programmers Introduction Date: February 17, 2009 ECCN: EAR99 Country of Origin: Italy Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 794002-STEVAL-IFP007V1
Main Purpose: Interface, Digital Signal Termination
Supplied Contents: Board(s)
Primary Attributes: 8 Channel Optical Isolation
Embedded: No
Utilized IC / Part: SCLT3-8BT8
Secondary Attributes: SPI Interface
Family Name: STEVAL-IFP007V1
Categories: Development Boards, Kits, Programmers
Introduction Date: February 17, 2009
ECCN: EAR99
Country of Origin: Italy
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sclt3, Digital Input Termination, Spi, Demo Board; Silicon Manufacturer Stmicroelectronics - 25R9383 - Newark, An Avnet Company
Chicago, IL, United States
Sclt3, Digital Input Termination, Spi, Demo Board; Silicon Manufacturer Stmicroelectronics
25R9383
Sclt3, Digital Input Termination, Spi, Demo Board; Silicon Manufacturer Stmicroelectronics 25R9383
SCLT3, DIGITAL INPUT TERMINATION, SPI, DEMO BOARD; Silicon Manufacturer:STMicro electronics; Silicon Core Number:SCLT3-8BT8; Kit Application Type:Sensing - Sampling Kit / Related Components; Application Sub Type:Sensor Termination RoHS Compliant: Yes

SCLT3, DIGITAL INPUT TERMINATION, SPI, DEMO BOARD; Silicon Manufacturer:STMicroelectronics; Silicon Core Number:SCLT3-8BT8; Kit Application Type:Sensing - Sampling Kit / Related Components; Application Sub Type:Sensor Termination RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-IFP007V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-IFP007V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-IFP007V1
BOARD EVAL BASED ON SCLT3-8

BOARD EVAL BASED ON SCLT3-8

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-9045-ND 794002-STEVAL-IFP007V1 25R9383 STEVAL-IFP007V1
Product Name Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits - STEVAL-IFP007V1 Sclt3, Digital Input Termination, Spi, Demo Board; Silicon Manufacturer Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,TCW2-252+,JC0603C,50 OHM - TB-793+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B Budget - AS-RTK3B-UM980-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
RF, RFID, Wireless Evaluation Boards - 2312-QPC3024PCK-ND - DigiKey
Specs
Supported System Switch (SPDT)
View Details
2 suppliers
Evaluation Boards - BTS7020-2EPA DAUGH BRD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details