STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits STEVAL-IFP005V1

Description
Win Source Part Number: 1284508-STEVAL-IFP00 5V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: High Side Driver (Internal FET) Supplied Contents: Board(s) Primary Attributes: 1-Ch, 2.5A, 60mOhm RDS On Embedded: No Utilized IC / Part: VN751PT Secondary Attributes: Overvoltage, Short-Circuit, Thermal and Undervoltage Protection ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Other Names: STEVAL-IFP005V1,497- 6400 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284508-STEVAL-IFP00 5V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: High Side Driver (Internal FET) Supplied Contents: Board(s) Primary Attributes: 1-Ch, 2.5A, 60mOhm RDS On Embedded: No Utilized IC / Part: VN751PT Secondary Attributes: Overvoltage, Short-Circuit, Thermal and Undervoltage Protection ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Other Names: STEVAL-IFP005V1,497- 6400 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284508-STEVAL-IFP005V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284508-STEVAL-IFP005V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284508-STEVAL-IFP005V1
Win Source Part Number: 1284508-STEVAL-IFP00 5V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: High Side Driver (Internal FET) Supplied Contents: Board(s) Primary Attributes: 1-Ch, 2.5A, 60mOhm RDS On Embedded: No Utilized IC / Part: VN751PT Secondary Attributes: Overvoltage, Short-Circuit, Thermal and Undervoltage Protection ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Other Names: STEVAL-IFP005V1,497- 6400 Product Status: Obsolete

Win Source Part Number: 1284508-STEVAL-IFP005V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Bulk
Standard Package: 1
Function: High Side Driver (Internal FET)
Supplied Contents: Board(s)
Primary Attributes: 1-Ch, 2.5A, 60mOhm RDS On
Embedded: No
Utilized IC / Part: VN751PT
Secondary Attributes: Overvoltage, Short-Circuit, Thermal and Undervoltage Protection
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.41.0150
Mfr: STMicroelectronics
Other Names: STEVAL-IFP005V1,497-6400
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1284508-STEVAL-IFP005V1
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,BFCV-362-1+,JV1210C-2,50OHM - TB-980+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 2576773 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
HYT Evaluation board - HYT Evaluation Board - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
RF, RFID, Wireless Evaluation Boards - AEK-433-USP-ND - DigiKey
Specs
Supported System Antenna
View Details
2 suppliers