STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits STEVAL-IFP004V1

Description
Win Source Part Number: 1284674-STEVAL-IFP00 4V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: Digital Signal Termination Supplied Contents: Board(s) Primary Attributes: Dual Input, Over Voltage, Over Current Protection Embedded: No Utilized IC / Part: PCLT2 Secondary Attributes: Isolated and Non-Isolated Output Options ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STEVALIFP004V1,-497- 6231,497-6231 Base Product Number: STEVAL
Request a Quote Datasheet
Description
Win Source Part Number: 1284674-STEVAL-IFP00 4V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: Digital Signal Termination Supplied Contents: Board(s) Primary Attributes: Dual Input, Over Voltage, Over Current Protection Embedded: No Utilized IC / Part: PCLT2 Secondary Attributes: Isolated and Non-Isolated Output Options ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STEVALIFP004V1,-497- 6231,497-6231 Base Product Number: STEVAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284674-STEVAL-IFP004V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284674-STEVAL-IFP004V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284674-STEVAL-IFP004V1
Win Source Part Number: 1284674-STEVAL-IFP00 4V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: Digital Signal Termination Supplied Contents: Board(s) Primary Attributes: Dual Input, Over Voltage, Over Current Protection Embedded: No Utilized IC / Part: PCLT2 Secondary Attributes: Isolated and Non-Isolated Output Options ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STEVALIFP004V1,-497- 6231,497-6231 Base Product Number: STEVAL

Win Source Part Number: 1284674-STEVAL-IFP004V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Interface
Package: Box
Standard Package: 1
Function: Digital Signal Termination
Supplied Contents: Board(s)
Primary Attributes: Dual Input, Over Voltage, Over Current Protection
Embedded: No
Utilized IC / Part: PCLT2
Secondary Attributes: Isolated and Non-Isolated Output Options
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: STEVALIFP004V1,-497-6231,497-6231
Base Product Number: STEVAL

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 497-6231-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-6231-ND
Evaluation and Demonstration Boards and Kits 497-6231-ND
PCLT2 Digital Signal Termination Interface Evaluation Board

PCLT2 Digital Signal Termination Interface Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-IFP004V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-IFP004V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-IFP004V1
BOARD EVAL DGTL INPUT TERM PCLT2

BOARD EVAL DGTL INPUT TERM PCLT2

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284674-STEVAL-IFP004V1 497-6231-ND STEVAL-IFP004V1
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 2836909 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,PHA-11+,50 OHM, 50-1200 MHz - TB-566-50-11+ - Mini-Circuits
Specs
Category Developement Board
View Details
RF, RFID, Wireless Evaluation Boards - 3619-AS-GNSS-F10N-L1L5-NH-ND - DigiKey
Specs
Supported System GPS; Navigation, Transceiver
View Details