STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits STEVAL-IFP002V1

Description
Win Source Part Number: 1284506-STEVAL-IFP00 2V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: High Side Driver (Internal FET) Supplied Contents: Board(s) Primary Attributes: 16 Channel Internal Switch Embedded: No Utilized IC / Part: VN808 Secondary Attributes: Short-Circuit, Thermal and Undervoltage Protection ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: STMicroelectronics Other Names: 497-4929 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1284506-STEVAL-IFP00 2V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: High Side Driver (Internal FET) Supplied Contents: Board(s) Primary Attributes: 16 Channel Internal Switch Embedded: No Utilized IC / Part: VN808 Secondary Attributes: Short-Circuit, Thermal and Undervoltage Protection ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: STMicroelectronics Other Names: 497-4929 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284506-STEVAL-IFP002V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284506-STEVAL-IFP002V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284506-STEVAL-IFP002V1
Win Source Part Number: 1284506-STEVAL-IFP00 2V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: High Side Driver (Internal FET) Supplied Contents: Board(s) Primary Attributes: 16 Channel Internal Switch Embedded: No Utilized IC / Part: VN808 Secondary Attributes: Short-Circuit, Thermal and Undervoltage Protection ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: STMicroelectronics Other Names: 497-4929 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1284506-STEVAL-IFP002V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Bulk
Standard Package: 1
Function: High Side Driver (Internal FET)
Supplied Contents: Board(s)
Primary Attributes: 16 Channel Internal Switch
Embedded: No
Utilized IC / Part: VN808
Secondary Attributes: Short-Circuit, Thermal and Undervoltage Protection
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: STMicroelectronics
Other Names: 497-4929
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 497-4929-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-4929-ND
Evaluation and Demonstration Boards and Kits 497-4929-ND
VN808 High Side Driver (Internal FET) Power Management Evaluation Board

VN808 High Side Driver (Internal FET) Power Management Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-IFP002V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-IFP002V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-IFP002V1
BOARD HIGH SIDE DRIVER VN808

BOARD HIGH SIDE DRIVER VN808

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284506-STEVAL-IFP002V1 497-4929-ND STEVAL-IFP002V1
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 3157-TB-844-133C+-ND - DigiKey
Specs
Supported System Filter
View Details
2 suppliers
simpleGNSS Pro - AS-GNSS-F10N-L1L5-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Development Tool Accessories - 2048244 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details