STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits STEVAL-IFN001V2

Description
Win Source Part Number: 1284500-STEVAL-IFN00 1V2 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Motor Controller/Driver Supplied Contents: Board(s) Primary Attributes: Flash MCU with DSP Functionalities Embedded: Yes, MCU, 16-Bit Utilized IC / Part: ST10F276 Secondary Attributes: CAN, I²C, RS-232 and RS-485 Interfaces ECCN: 3B992 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-6399,STEVAL-IFN0 01V2 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284500-STEVAL-IFN00 1V2 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Motor Controller/Driver Supplied Contents: Board(s) Primary Attributes: Flash MCU with DSP Functionalities Embedded: Yes, MCU, 16-Bit Utilized IC / Part: ST10F276 Secondary Attributes: CAN, I²C, RS-232 and RS-485 Interfaces ECCN: 3B992 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-6399,STEVAL-IFN0 01V2 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284500-STEVAL-IFN001V2 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284500-STEVAL-IFN001V2
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284500-STEVAL-IFN001V2
Win Source Part Number: 1284500-STEVAL-IFN00 1V2 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Motor Controller/Driver Supplied Contents: Board(s) Primary Attributes: Flash MCU with DSP Functionalities Embedded: Yes, MCU, 16-Bit Utilized IC / Part: ST10F276 Secondary Attributes: CAN, I²C, RS-232 and RS-485 Interfaces ECCN: 3B992 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-6399,STEVAL-IFN0 01V2 Product Status: Obsolete

Win Source Part Number: 1284500-STEVAL-IFN001V2
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Bulk
Standard Package: 1
Function: Motor Controller/Driver
Supplied Contents: Board(s)
Primary Attributes: Flash MCU with DSP Functionalities
Embedded: Yes, MCU, 16-Bit
Utilized IC / Part: ST10F276
Secondary Attributes: CAN, I²C, RS-232 and RS-485 Interfaces
ECCN: 3B992
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-6399,STEVAL-IFN001V2
Product Status: Obsolete

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 497-6399-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-6399-ND
Evaluation and Demonstration Boards and Kits 497-6399-ND
ST10F276 Motor Controller/Driver Power Management Evaluation Board

ST10F276 Motor Controller/Driver Power Management Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-IFN001V2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-IFN001V2
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-IFN001V2
KIT DEV STARTER ST10F276Z5

KIT DEV STARTER ST10F276Z5

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284500-STEVAL-IFN001V2 497-6399-ND STEVAL-IFN001V2
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB, BPF, HU1186, 50 OHM - TB-833+ - Mini-Circuits
Specs
Category Developement Board
View Details
Power, Motor & Robotics Development Tools - 1845122 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Driver Circuit Board DCB.S3.330 - DCB.S3.330 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers