STMicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP STEVAL-IFD001V2

Description
Win Source Part Number: 1283923-STEVAL-IFD00 1V2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STR9 Type: MCU 32-Bit Core Processor: ARM9 Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: STR91xF Board Type: Evaluation Platform Mounting Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-5860 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1283923-STEVAL-IFD00 1V2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STR9 Type: MCU 32-Bit Core Processor: ARM9 Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: STR91xF Board Type: Evaluation Platform Mounting Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-5860 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1283923-STEVAL-IFD001V2 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1283923-STEVAL-IFD001V2
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1283923-STEVAL-IFD001V2
Win Source Part Number: 1283923-STEVAL-IFD00 1V2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STR9 Type: MCU 32-Bit Core Processor: ARM9 Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: STR91xF Board Type: Evaluation Platform Mounting Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-5860 Product Status: Obsolete

Win Source Part Number: 1283923-STEVAL-IFD001V2
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STR9
Type: MCU 32-Bit
Core Processor: ARM9
Package: Box
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: STR91xF
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-5860
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1283923-STEVAL-IFD001V2
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 1938426 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,XBF-163+, DG1847,50 OHM - TB-968-163+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK2B Pro - AS-RTK2B-PROF9P-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation and Demonstration Boards and Kits - 448-CY3674-ND - DigiKey
Specs
Category Developement Board
Supported System Microcontroller; USB 2.0 Slave
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers