STMicroelectronics, Inc. Sensor Development Tools STEVAL-IDP003V1

Description
L6362A IO-Link Ind. Modular Sensor Board
Request a Quote Datasheet
Description
L6362A IO-Link Ind. Modular Sensor Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Development Tools - 1463863 - RS Components, Ltd.
Corby, Northants, United Kingdom
Sensor Development Tools
1463863
Sensor Development Tools 1463863
L6362A IO-Link Ind. Modular Sensor Board

L6362A IO-Link Ind. Modular Sensor Board

Supplier's Site
Evaluation and Demonstration Boards and Kits - 497-17561-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-17561-ND
Evaluation and Demonstration Boards and Kits 497-17561-ND
STM32L071CZ, L6362A, STTS751, IIS2DH, IIS328DQ, VL6180X Transceiver, IO-Link® Interface Evaluation Board

STM32L071CZ, L6362A, STTS751, IIS2DH, IIS328DQ, VL6180X Transceiver, IO-Link® Interface Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284594-STEVAL-IDP003V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284594-STEVAL-IDP003V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284594-STEVAL-IDP003V1
Win Source Part Number: 1284594-STEVAL-IDP00 3V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Bulk Standard Package: 1 Function: Transceiver, IO-Link® Supplied Contents: Board(s) Embedded: Yes Utilized IC / Part: STM32L071CZ, L6362A, STTS751, IIS2DH, IIS328DQ, VL6180X ECCN: 3A991A2 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-17561,-1138-STEV AL-IDP003V1 Base Product Number: STEVAL

Win Source Part Number: 1284594-STEVAL-IDP003V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Interface
Package: Bulk
Standard Package: 1
Function: Transceiver, IO-Link®
Supplied Contents: Board(s)
Embedded: Yes
Utilized IC / Part: STM32L071CZ, L6362A, STTS751, IIS2DH, IIS328DQ, VL6180X
ECCN: 3A991A2
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-17561,-1138-STEVAL-IDP003V1
Base Product Number: STEVAL

Buy Now Datasheet
Sensor Board, Io-Link Transceiver; Kit Application Type Stmicroelectronics - 31AC1432 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Board, Io-Link Transceiver; Kit Application Type Stmicroelectronics
31AC1432
Sensor Board, Io-Link Transceiver; Kit Application Type Stmicroelectronics 31AC1432
SENSOR BOARD, IO-LINK TRANSCEIVER; Kit Application Type:Sensor; Application Sub Type:IO-Link Transceiver; Silicon Manufacturer:STMicro electronics; Silicon Core Number:STM32L071CZ, L6362A; Product Range:-; Kit Contents:EV BOARD RoHS Compliant: Yes

SENSOR BOARD, IO-LINK TRANSCEIVER; Kit Application Type:Sensor; Application Sub Type:IO-Link Transceiver; Silicon Manufacturer:STMicroelectronics; Silicon Core Number:STM32L071CZ, L6362A; Product Range:-; Kit Contents:EV BOARD RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-IDP003V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-IDP003V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-IDP003V1
BOARD & REF DESIGN

BOARD & REF DESIGN

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1463863 497-17561-ND 1284594-STEVAL-IDP003V1 31AC1432 STEVAL-IDP003V1
Product Name Sensor Development Tools Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Sensor Board, Io-Link Transceiver; Kit Application Type Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Development Suite / Kit Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,YSF-322+,DL1636,50 OHM - TB-616-1+ - Mini-Circuits
Specs
Category Developement Board
View Details
Power, Motor & Robotics Development Tools - 2651122 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
HYT Evaluation Box - HYT Evaluation Box - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
RF, RFID, Wireless Evaluation Boards - 17-8-2118310-1-ND - DigiKey
Specs
Supported System Antenna
View Details