STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards STEVAL-IDI009V1

Description
Win Source Part Number: 1283901-STEVAL-IDI00 9V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Expansion Boards, Daughter Cards Type: Sensor Package: Bulk Standard Package: 1 Function: Passive Infrared (PIR) Contents: Board(s) Utilized IC / Part: TSU102 Platform: Nucleo ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -1138-STEVAL-IDI009V 1,497-17063 Base Product Number: STEVAL RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1283901-STEVAL-IDI00 9V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Expansion Boards, Daughter Cards Type: Sensor Package: Bulk Standard Package: 1 Function: Passive Infrared (PIR) Contents: Board(s) Utilized IC / Part: TSU102 Platform: Nucleo ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -1138-STEVAL-IDI009V 1,497-17063 Base Product Number: STEVAL RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards - 1283901-STEVAL-IDI009V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards
1283901-STEVAL-IDI009V1
Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards 1283901-STEVAL-IDI009V1
Win Source Part Number: 1283901-STEVAL-IDI00 9V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Expansion Boards, Daughter Cards Type: Sensor Package: Bulk Standard Package: 1 Function: Passive Infrared (PIR) Contents: Board(s) Utilized IC / Part: TSU102 Platform: Nucleo ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -1138-STEVAL-IDI009V 1,497-17063 Base Product Number: STEVAL RoHS Status: Not applicable

Win Source Part Number: 1283901-STEVAL-IDI009V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Expansion Boards, Daughter Cards
Type: Sensor
Package: Bulk
Standard Package: 1
Function: Passive Infrared (PIR)
Contents: Board(s)
Utilized IC / Part: TSU102
Platform: Nucleo
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: -1138-STEVAL-IDI009V1,497-17063
Base Product Number: STEVAL
RoHS Status: Not applicable

Buy Now Datasheet
Expansion Boards, Daughter Cards - 497-17063-ND - DigiKey
Thief River Falls, MN, United States
Expansion Boards, Daughter Cards
497-17063-ND
Expansion Boards, Daughter Cards 497-17063-ND
TSU102 Passive Infrared (PIR) Sensor Nucleo Platform Evaluation Expansion Board

TSU102 Passive Infrared (PIR) Sensor Nucleo Platform Evaluation Expansion Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards - STEVAL-IDI009V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards
STEVAL-IDI009V1
Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards STEVAL-IDI009V1
EVAL BOARD PIR SENSOR

EVAL BOARD PIR SENSOR

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283901-STEVAL-IDI009V1 497-17063-ND STEVAL-IDI009V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards Expansion Boards, Daughter Cards Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB for BAT-30+ (WITH CONN) - TB-BAT-30C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 2576774 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
HYT Evaluation Box - HYT Evaluation Box - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
RF, RFID, Wireless Evaluation Boards - MDEV-900-RC-ND - DigiKey
Specs
Supported System Transceiver
View Details
2 suppliers