STMicroelectronics, Inc. Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards STEVAL-IDI002V2

Description
Win Source Part Number: 1283271-STEVAL-IDI00 2V2 Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Transceiver Package: Box For Use With/Related Products: SPIRIT1, STM32L152RB Standard Package: 1 Frequency: 868MHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Mfr: STMicroelectronics Other Names: 497-16085,-497-16085 Base Product Number: STEVAL Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283271-STEVAL-IDI00 2V2 Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Transceiver Package: Box For Use With/Related Products: SPIRIT1, STM32L152RB Standard Package: 1 Frequency: 868MHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Mfr: STMicroelectronics Other Names: 497-16085,-497-16085 Base Product Number: STEVAL Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283271-STEVAL-IDI002V2 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283271-STEVAL-IDI002V2
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283271-STEVAL-IDI002V2
Win Source Part Number: 1283271-STEVAL-IDI00 2V2 Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Transceiver Package: Box For Use With/Related Products: SPIRIT1, STM32L152RB Standard Package: 1 Frequency: 868MHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Mfr: STMicroelectronics Other Names: 497-16085,-497-16085 Base Product Number: STEVAL Product Status: Obsolete

Win Source Part Number: 1283271-STEVAL-IDI002V2
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Transceiver
Package: Box
For Use With/Related Products: SPIRIT1, STM32L152RB
Standard Package: 1
Frequency: 868MHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Mfr: STMicroelectronics
Other Names: 497-16085,-497-16085
Base Product Number: STEVAL
Product Status: Obsolete

Buy Now Datasheet
RF, RFID, Wireless Evaluation Boards - 497-16085-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
497-16085-ND
RF, RFID, Wireless Evaluation Boards 497-16085-ND
SPIRIT1, STM32L152RB - Transceiver Evaluation Board

SPIRIT1, STM32L152RB - Transceiver Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - STEVAL-IDI002V2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
STEVAL-IDI002V2
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards STEVAL-IDI002V2
EVAL BOARD RF NFC MULTI-SENSOR

EVAL BOARD RF NFC MULTI-SENSOR

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283271-STEVAL-IDI002V2 497-16085-ND STEVAL-IDI002V2
Product Name Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards RF, RFID, Wireless Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,ADP,CD542,MP,75 OHM - TB-09 - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 2018097 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details