STMicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP STEVAL-IDC001V1

Description
Win Source Part Number: 1284031-STEVAL-IDC00 1V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: ST7 Type: MCU 8-Bit Core Processor: ST7 Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: ST72F561 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STEVAL-IDC001V1,497- 8374 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1284031-STEVAL-IDC00 1V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: ST7 Type: MCU 8-Bit Core Processor: ST7 Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: ST72F561 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STEVAL-IDC001V1,497- 8374 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1284031-STEVAL-IDC001V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1284031-STEVAL-IDC001V1
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1284031-STEVAL-IDC001V1
Win Source Part Number: 1284031-STEVAL-IDC00 1V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: ST7 Type: MCU 8-Bit Core Processor: ST7 Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: ST72F561 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STEVAL-IDC001V1,497- 8374 Product Status: Obsolete

Win Source Part Number: 1284031-STEVAL-IDC001V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: ST7
Type: MCU 8-Bit
Core Processor: ST7
Package: Bulk
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: ST72F561
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: STEVAL-IDC001V1,497-8374
Product Status: Obsolete

Buy Now
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STEVAL-IDC001V1
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STEVAL-IDC001V1
ST72F561 EVAL BRD

ST72F561 EVAL BRD

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1284031-STEVAL-IDC001V1 STEVAL-IDC001V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Boards and Evaluation Kits - 10212227-00 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
EB,PMA-545G1+,DQ849,SMA,50 OHM - TB-607-1+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Evaluation Boards - 2952-OOLDEMOUNITV2.0-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details