BlueNRG-248 - Transceiver; Bluetooth® 5 Evaluation Board
STEVAL-IDB009V1, Interface Dev Kit
Win Source Part Number: 1283267-STEVAL-IDB00
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Transceiver; Bluetooth® 5
Package: Bulk
For Use With/Related Products: BlueNRG-248
Standard Package: 1
Frequency: 2.4GHz
Supplied Contents: Board(s)
ECCN: 5A002A1
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-18391,-1138-STEV
Base Product Number: STEVAL
EVAL BOARD 2.4GHZ BLUENRG-248
Bluetooth / 802.15.1 Development Tools STEVAL-IDB009V1
| DigiKey | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 497-18391-ND | 1961756 | 1283267-STEVAL-IDB009V1 | STEVAL-IDB009V1 | STEVAL-IDB009V1 |
| Product Name | RF, RFID, Wireless Evaluation Boards | Communication & Wireless Development Tools | Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards | Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards | Bluetooth/802.15.1 Development Tools |
| Supported System | Transceiver | RF; Wireless Systems; Bluetooth low energy |