Win Source Part Number: 1283269-STEVAL-IDB00
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Transceiver; Bluetooth® 5
Package: Bulk
For Use With/Related Products: BlueNRG-2
Standard Package: 1
Frequency: 2.4GHz
Supplied Contents: Board(s)
ECCN: 5A002A2 STM
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Mfr: STMicroelectronics
Other Names: 497-17752
Base Product Number: STEVAL
Evaluation platform based on the BlueNRG
BlueNRG-2 - Transceiver; Bluetooth® 5 Evaluation Board
EVALUATION PLATFORM BASED
Bluetooth Development Tools (802.15.1) Evaluation platform based on the BlueNRG-2
| Win Source Electronics | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1283269-STEVAL-IDB008V2 | 1750684 | 497-17752-ND | STEVAL-IDB008V2 | STEVAL-IDB008V2 |
| Product Name | Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards | Communication & Wireless Development Tools | RF, RFID, Wireless Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards | Bluetooth Development Tools (802.15.1) |
| Category | Developement Board | Development Suite / Kit | Developement Board |