The STEVAL-IDB007V2 evaluation platform is designed for Bluetooth Low Energy applications, utilizing the BlueNRG-1 system-on-chip. It supports master, slave, and simultaneous master-and-slave roles, making it versatile for various wireless connectivity scenarios. The board features a maximum output power of +8 dBm and excellent receiver sensitivity of -88 dBm, ensuring reliable communication. Power consumption is low, with 7.7 mA in receive mode and 8.2 mA in transmit mode at +0 dBm. The evaluation board includes an integrated balun for improved performance, a USB to serial bridge for I/O communication, and a JTAG debug connector. It is equipped with multiple user interfaces, including three LEDs, two buttons, a 3D digital accelerometer, a 3D digital gyroscope, and a MEMS pressure sensor with an embedded temperature sensor. The board supports multiple power options, including USB, battery, and external power supply, providing flexibility for development and testing. It is RoHS compliant, making it suitable for environmentally conscious projects. This evaluation platform is ideal for engineers looking to prototype Bluetooth Low Energy applications efficiently.
EVAL BOARD, BLUETOOTH LOW ENERGY, SOC; Silicon Manufacturer:STMicro
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 56AC6738 |
| Product Name | Eval Board, Bluetooth Low Energy, Soc; Silicon Manufacturer Stmicroelectronics |