BlueNRG-MS - Transceiver; Bluetooth® Smart 4.x Low Energy (BLE) Evaluation Board
Win Source Part Number: 1283281-STEVAL-IDB00
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Transceiver; Bluetooth® Smart 4.x Low Energy (BLE)
Package: Box
For Use With/Related Products: BlueNRG-MS
Standard Package: 1
Frequency: 2.4GHz
Supplied Contents: Board(s)
ECCN: 3A991A2
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Mfr: STMicroelectronics
Other Names: -1138-STEVAL-IDB005V
Base Product Number: STEVAL
Bluetooth Development Tools (802.15.1) Bluetooth low energy board based on the BlueNRG-MS network processor
EVAL BOARD BT BLUENRG-MS
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 497-15945-ND | 1283281-STEVAL-IDB005V1 | STEVAL-IDB005V1 | STEVAL-IDB005V1 |
| Product Name | RF, RFID, Wireless Evaluation Boards | Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards | Bluetooth Development Tools (802.15.1) | Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards |
| Supported System | Transceiver |