STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits STEVAL-ICV001V1

Description
Win Source Part Number: 1284649-STEVAL-ICV00 1V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Audio Package: Box Standard Package: 1 Function: Voice Record/Playback Supplied Contents: Board(s) Embedded: Yes, MCU, 8-Bit Utilized IC / Part: ST7FLITES2 ECCN: OBSOLETE Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 1805-STEVAL-ICV001V1 ,-497-5858INACTIVE,- 497-5858,497-5858 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284649-STEVAL-ICV00 1V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Audio Package: Box Standard Package: 1 Function: Voice Record/Playback Supplied Contents: Board(s) Embedded: Yes, MCU, 8-Bit Utilized IC / Part: ST7FLITES2 ECCN: OBSOLETE Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 1805-STEVAL-ICV001V1 ,-497-5858INACTIVE,- 497-5858,497-5858 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284649-STEVAL-ICV001V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284649-STEVAL-ICV001V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284649-STEVAL-ICV001V1
Win Source Part Number: 1284649-STEVAL-ICV00 1V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Audio Package: Box Standard Package: 1 Function: Voice Record/Playback Supplied Contents: Board(s) Embedded: Yes, MCU, 8-Bit Utilized IC / Part: ST7FLITES2 ECCN: OBSOLETE Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 1805-STEVAL-ICV001V1 ,-497-5858INACTIVE,- 497-5858,497-5858 Product Status: Obsolete

Win Source Part Number: 1284649-STEVAL-ICV001V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Audio
Package: Box
Standard Package: 1
Function: Voice Record/Playback
Supplied Contents: Board(s)
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: ST7FLITES2
ECCN: OBSOLETE
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 1805-STEVAL-ICV001V1,-497-5858INACTIVE,-497-5858,497-5858
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-ICV001V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-ICV001V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-ICV001V1
EVAL BOARD PLAYBACK ST7FLITE

EVAL BOARD PLAYBACK ST7FLITE

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1284649-STEVAL-ICV001V1 STEVAL-ICV001V1
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Microcontroller Development Tools - 2863990 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Wireless Systems; Bluetooth, WiFi
Manufacturer ESP32; Other
View Details
TB,SYPS-3-1W-75,AH202,75 OHM - TB-361+ - Mini-Circuits
Specs
Category Developement Board
View Details
ZED-F9P - simpleRTK2B Budget - AS-RTK2B-F9P-L1L2-NH-03 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
2 suppliers
Evaluation Boards - BTS3011TE DEMOBOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details